INVENTEK SYSTEMS LLC RF Antennas ANTDOM-05-01-WPM

Description
1.575GHz GPS Dome RF Antenna 1.565GHz ~ 1.585GHz -5dBic SMA Male Magnetic
Request a Quote Datasheet
Description
1.575GHz GPS Dome RF Antenna 1.565GHz ~ 1.585GHz -5dBic SMA Male Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1475-1009-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1475-1009-ND
RF Antennas 1475-1009-ND
1.575GHz GPS Dome RF Antenna 1.565GHz ~ 1.585GHz -5dBic SMA Male Magnetic

1.575GHz GPS Dome RF Antenna 1.565GHz ~ 1.585GHz -5dBic SMA Male Magnetic

Buy Now Datasheet
RF Antennas - ANTDOM-05-01-WPM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANTDOM-05-01-WPM
RF Antennas ANTDOM-05-01-WPM
1.575GHz GPS Dome RF Antenna 1.565GHz ~ 1.585GHz -5dBic SMA Male Magnetic

1.575GHz GPS Dome RF Antenna 1.565GHz ~ 1.585GHz -5dBic SMA Male Magnetic

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas Active GPS dome antenna with 5 meter cable with SMA connector.

Antennas Active GPS dome antenna with 5 meter cable with SMA connector.

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 1475-1009-ND ANTDOM-05-01-WPM ANTDOM-05-01-WPM
Product Name RF Antennas RF Antennas Antennas
Applications GPS; GPS GPS
Primary Frequency Range 1575.0 MHz
Gain -5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 1248681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
4G LTE / 3G / 2G Ultra Wideband Antenna, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
3 suppliers
Tuned Dipole - Model FCC-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers