The IV3Q12035D7Z is a third-generation 1200V 35mΩ silicon carbide MOSFET in a TO-263-7 package, designed for automotive motor drives, solar inverters, and high-voltage DC/DC converters. It supports a continuous drain current of 63A at 25°C and 36A at 100°C, with a maximum junction temperature of 175°C. Thermal resistance from junction to case is 0.46°C/W. The device features a Kelvin source connection, a fast intrinsic body diode, and operates with a gate drive voltage of +15V to +18V. It meets AEC-Q101 qualification criteria. Package dimensions comply with JEDEC TO-263, Variation AD.
GEN3, SIC MOSFET, 1200V 35MOHM,
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4084-IV3Q12035D7Z-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |