ANALOG TO DIGITAL CONVERTER ADC, 14 BIT, 25KHZ, METAL CASE; Resolution (Bits):14bit; Sampling Rate:25kSPS; Input Channel Type:-; Data Interface:Parallel; Supply Voltage Type:-; Supply Voltage Min:5V; Supply Voltage Max:10V; MSL:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Signal Conditioners |
| Product Number | 92F595 |
| Product Name | Analog To Digital Converter Adc, 14 Bit, 25Khz, Metal Case; Resolution (Bits) Intronics |