Intronics Led Display Panel; No. Of Digits / Alpha Intronics AD2026-111

Description
LED DISPLAY PANEL; No. of Digits / Alpha:3; Meter Function:DC Voltage; Meter Range:-99mV to +999mV; Digit Height:14.6mm; Panel Cutout Height:45.97mm; Panel Cutout Width:80.77mm; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: No
Description
LED DISPLAY PANEL; No. of Digits / Alpha:3; Meter Function:DC Voltage; Meter Range:-99mV to +999mV; Digit Height:14.6mm; Panel Cutout Height:45.97mm; Panel Cutout Width:80.77mm; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Led Display Panel; No. Of Digits / Alpha Intronics - 92F622 - Newark, An Avnet Company
Chicago, IL, United States
Led Display Panel; No. Of Digits / Alpha Intronics
92F622
Led Display Panel; No. Of Digits / Alpha Intronics 92F622
LED DISPLAY PANEL; No. of Digits / Alpha:3; Meter Function:DC Voltage; Meter Range:-99mV to +999mV; Digit Height:14.6mm; Panel Cutout Height:45.97mm; Panel Cutout Width:80.77mm; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: No

LED DISPLAY PANEL; No. of Digits / Alpha:3; Meter Function:DC Voltage; Meter Range:-99mV to +999mV; Digit Height:14.6mm; Panel Cutout Height:45.97mm; Panel Cutout Width:80.77mm; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 92F622
Product Name Led Display Panel; No. Of Digits / Alpha Intronics
Number Digits 3.0
Unlock Full Specs
to access all available technical data

Similar Products