Intronics F/v Converter, 100Khz, 0.015%, 9-Dip; Frequency Intronics 453K

Description
F/V CONVERTER, 100KHZ, 0.015%, 9-DIP; Frequency:200kHz; Full Scale Range:0Hz to 100kHz; Linearity %:0.015%; Supply Voltage Range:± 12V to ± 18V; Digital IC Case:DIP; No. of Pins:9Pins; Product Range:-; MSL:-; Frequency Max:100kHz RoHS Compliant: No
Datasheet
Description
F/V CONVERTER, 100KHZ, 0.015%, 9-DIP; Frequency:200kHz; Full Scale Range:0Hz to 100kHz; Linearity %:0.015%; Supply Voltage Range:± 12V to ± 18V; Digital IC Case:DIP; No. of Pins:9Pins; Product Range:-; MSL:-; Frequency Max:100kHz RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
F/v Converter, 100Khz, 0.015%, 9-Dip; Frequency Intronics - 91B5201 - Newark, An Avnet Company
Chicago, IL, United States
F/v Converter, 100Khz, 0.015%, 9-Dip; Frequency Intronics
91B5201
F/v Converter, 100Khz, 0.015%, 9-Dip; Frequency Intronics 91B5201
F/V CONVERTER, 100KHZ, 0.015%, 9-DIP; Frequency:200kHz; Full Scale Range:0Hz to 100kHz; Linearity %:0.015%; Supply Voltage Range:± 12V to ± 18V; Digital IC Case:DIP; No. of Pins:9Pins; Product Range:-; MSL:-; Frequency Max:100kHz RoHS Compliant: No

F/V CONVERTER, 100KHZ, 0.015%, 9-DIP; Frequency:200kHz; Full Scale Range:0Hz to 100kHz; Linearity %:0.015%; Supply Voltage Range:± 12V to ± 18V; Digital IC Case:DIP; No. of Pins:9Pins; Product Range:-; MSL:-; Frequency Max:100kHz RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Frequency-to-Voltage Converters
Product Number 91B5201
Product Name F/v Converter, 100Khz, 0.015%, 9-Dip; Frequency Intronics
DC Voltage ± 12V to ± 18V
Unlock Full Specs
to access all available technical data

Similar Products

SCM5B45 Frequency Input Module - SCM5B45-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
User Interface Filter
Agency Approval CSA, FM, CE
View Details
Voltage-to-Frequency & Frequency-to-Voltage Converters - 1112216 - RS Components, Ltd.
Specs
Agency Approval RoHS Compliant
View Details
Specs
Form Factor Meter Mounted
Channels 1 #
Frequency .25Hz-5kHz
View Details