Panel Components & Systems, Inc. Single Function Extended Frequency Transducers M100-FE1

Description
The M100-FE1 measure the frequency of the input signal and provides a DC output that is directly proportional to the input frequency. The FE1 can accept frequency or pulse inputs over a wide range. The frequency range is 0-10kHz, with the minimum span being 100Hz and maximum span 10kHz The M100-FE1 can be used in a wide variety of application such as speed measurement taking its input signal from a proximity sensor, flow measurement etc. Isolation of 1.5kV is provided between the input and the output signal allowing the output to be fed to conventional analogue meters, digital meters, PLC and computer systems.
Description
The M100-FE1 measure the frequency of the input signal and provides a DC output that is directly proportional to the input frequency. The FE1 can accept frequency or pulse inputs over a wide range. The frequency range is 0-10kHz, with the minimum span being 100Hz and maximum span 10kHz The M100-FE1 can be used in a wide variety of application such as speed measurement taking its input signal from a proximity sensor, flow measurement etc. Isolation of 1.5kV is provided between the input and the output signal allowing the output to be fed to conventional analogue meters, digital meters, PLC and computer systems.

Suppliers

Company
Product
Description
Supplier Links
Single Function Extended Frequency Transducers - M100-FE1 - Panel Components & Systems, Inc.
Stanhope, NJ, USA
Single Function Extended Frequency Transducers
M100-FE1
Single Function Extended Frequency Transducers M100-FE1
The M100-FE1 measure the frequency of the input signal and provides a DC output that is directly proportional to the input frequency. The FE1 can accept frequency or pulse inputs over a wide range. The frequency range is 0-10kHz, with the minimum span being 100Hz and maximum span 10kHz The M100-FE1 can be used in a wide variety of application such as speed measurement taking its input signal from a proximity sensor, flow measurement etc. Isolation of 1.5kV is provided between the input and the output signal allowing the output to be fed to conventional analogue meters, digital meters, PLC and computer systems.

The M100-FE1 measure the frequency of the input signal and provides a DC output that is directly proportional to the input frequency. The FE1 can accept frequency or pulse inputs over a wide range. The frequency range is 0-10kHz, with the minimum span being 100Hz and maximum span 10kHz
The M100-FE1 can be used in a wide variety of application such as speed measurement taking its input signal from a proximity sensor, flow measurement etc.
Isolation of 1.5kV is provided between the input and the output signal allowing the output to be fed to conventional analogue meters, digital meters, PLC and computer systems.

Supplier's Site

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Signal Converters
Product Number M100-FE1
Product Name Single Function Extended Frequency Transducers
Signal Converter Type Frequency-to-Voltage Converter
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation system and display for analog signals - DP2200 - ifm efector inc.
Specs
Outputs Analog Current Output; normally open / closed; (configurable)
Agency Approval CE
Accuracy 0.7500 % FS
View Details
2 suppliers
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
HVAC Sensors, ExLine, EXL-IR-9170 -  - Rotork plc
Specs
Form Factor DIN Rail
View Details