F/V CONVERTER, 10KHZ, 0.008%, 9-DIP; Frequency:20kHz; Full Scale Range:0Hz to 10kHz; Linearity %:0.015%; Supply Voltage Range:± 12V to ± 18V; Digital IC Case:DIP; No. of Pins:9Pins; Product Range:-; MSL:-; Frequency Max:10kHz RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Frequency-to-Voltage Converters |
| Product Number | 92F610 |
| Product Name | F/v Converter, 10Khz, 0.008%, 9-Dip; Frequency Intronics |
| DC Voltage | ± 12V to ± 18V |