Intronics F/v Converter, 10Khz, 0.015%, 9-Dip; Frequency Intronics 451K

Description
F/V CONVERTER, 10KHZ, 0.015%, 9-DIP; Frequency:20kHz; Full Scale Range:0Hz to 10kHz; Linearity %:0.015%; Supply Voltage Range:± 12V to ± 18V; Digital IC Case:DIP; No. of Pins:9Pins; Product Range:-; MSL:-; Frequency Max:10kHz RoHS Compliant: No
Description
F/V CONVERTER, 10KHZ, 0.015%, 9-DIP; Frequency:20kHz; Full Scale Range:0Hz to 10kHz; Linearity %:0.015%; Supply Voltage Range:± 12V to ± 18V; Digital IC Case:DIP; No. of Pins:9Pins; Product Range:-; MSL:-; Frequency Max:10kHz RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The F/V Converter, part number 92F607, is designed to convert frequency signals up to 10 kHz into corresponding voltage levels. It features a linearity of 0.015%, ensuring accurate signal representation. The device operates within a supply voltage range of ±12V to ±18V and is housed in a 9-pin DIP package, making it suitable for various electronic applications. This converter is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations.

Datasheet Summary
Powered by GS/AI

The F/V Converter, part number 92F607, is designed to convert frequency signals up to 10 kHz into corresponding voltage levels. It features a linearity of 0.015%, ensuring accurate signal representation. The device operates within a supply voltage range of ±12V to ±18V and is housed in a 9-pin DIP package, making it suitable for various electronic applications. This converter is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
F/v Converter, 10Khz, 0.015%, 9-Dip; Frequency Intronics - 92F607 - Newark, An Avnet Company
Chicago, IL, United States
F/v Converter, 10Khz, 0.015%, 9-Dip; Frequency Intronics
92F607
F/v Converter, 10Khz, 0.015%, 9-Dip; Frequency Intronics 92F607
F/V CONVERTER, 10KHZ, 0.015%, 9-DIP; Frequency:20kHz; Full Scale Range:0Hz to 10kHz; Linearity %:0.015%; Supply Voltage Range:± 12V to ± 18V; Digital IC Case:DIP; No. of Pins:9Pins; Product Range:-; MSL:-; Frequency Max:10kHz RoHS Compliant: No

F/V CONVERTER, 10KHZ, 0.015%, 9-DIP; Frequency:20kHz; Full Scale Range:0Hz to 10kHz; Linearity %:0.015%; Supply Voltage Range:± 12V to ± 18V; Digital IC Case:DIP; No. of Pins:9Pins; Product Range:-; MSL:-; Frequency Max:10kHz RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Frequency-to-Voltage Converters
Product Number 92F607
Product Name F/v Converter, 10Khz, 0.015%, 9-Dip; Frequency Intronics
DC Voltage ± 12V to ± 18V
Unlock Full Specs
to access all available technical data

Similar Products

SCM5B45 Frequency Input Module - SCM5B45-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
User Interface Filter
Agency Approval CSA, FM, CE
View Details
Voltage-to-Frequency & Frequency-to-Voltage Converters - 1112216 - RS Components, Ltd.
Specs
Agency Approval RoHS Compliant
View Details
Specs
Form Factor Meter Mounted
Channels 1 #
Frequency .25Hz-5kHz
View Details