The F/V Converter, part number 92F606, operates at a frequency range of 0 Hz to 10 kHz with a maximum frequency input of 10 kHz. It features a linearity of 0.015% and a supply voltage range of ±12V to ±18V. The device is housed in a 9-pin DIP package, making it suitable for various applications where space and integration are considerations. The converter is not RoHS compliant, which may be a factor for projects requiring adherence to environmental regulations. This product is designed for engineers looking for reliable frequency-to-voltage
F/V CONVERTER, 10KHZ, 0.03%, 9-DIP; Frequency:20kHz; Full Scale Range:0Hz to 10kHz; Linearity %:0.015%; Supply Voltage Range:± 12V to ± 18V; Digital IC Case:DIP; No. of Pins:9Pins; Product Range:-; MSL:-; Frequency Max:10kHz RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Frequency-to-Voltage Converters |
| Product Number | 92F606 |
| Product Name | F/v Converter, 10Khz, 0.03%, 9-Dip; Frequency Intronics |
| DC Voltage | ± 12V to ± 18V |