Intronics Isolation Amplifier, 2.5Khz; No. Of Amplifiers Intronics 277K

Description
ISOLATION AMPLIFIER, 2.5KHZ; No. of Amplifiers:1 Amplifier; Input Offset Voltage:1.5mV; Isolation Voltage:3500Vrms; Supply Voltage Range:± 14V to ± 16V; Amplifier Case Style:-; No. of Pins:16Pins; Bandwidth:2.5kHz; Product Range:- RoHS Compliant: No
Datasheet
Description
ISOLATION AMPLIFIER, 2.5KHZ; No. of Amplifiers:1 Amplifier; Input Offset Voltage:1.5mV; Isolation Voltage:3500Vrms; Supply Voltage Range:± 14V to ± 16V; Amplifier Case Style:-; No. of Pins:16Pins; Bandwidth:2.5kHz; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Amplifier, 2.5Khz; No. Of Amplifiers Intronics - 02C8607 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Amplifier, 2.5Khz; No. Of Amplifiers Intronics
02C8607
Isolation Amplifier, 2.5Khz; No. Of Amplifiers Intronics 02C8607
ISOLATION AMPLIFIER, 2.5KHZ; No. of Amplifiers:1 Amplifier; Input Offset Voltage:1.5mV; Isolation Voltage:3500Vrms; Supply Voltage Range:± 14V to ± 16V; Amplifier Case Style:-; No. of Pins:16Pins; Bandwidth:2.5kHz; Product Range:- RoHS Compliant: No

ISOLATION AMPLIFIER, 2.5KHZ; No. of Amplifiers:1 Amplifier; Input Offset Voltage:1.5mV; Isolation Voltage:3500Vrms; Supply Voltage Range:± 14V to ± 16V; Amplifier Case Style:-; No. of Pins:16Pins; Bandwidth:2.5kHz; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 02C8607
Product Name Isolation Amplifier, 2.5Khz; No. Of Amplifiers Intronics
Device Type Isolaltion Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-409 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Dual CMOS Voltage Comparator, Open Drain Driver - ALD2301PAL - Advanced Linear Devices, Inc.
Specs
Device Type Comparators
Package Type PDIP; PDIP8
View Details
3 suppliers