Qorvo 45 - 1218 MHz, 34 dB Gain Push Pull Amplifier QPA3358

Description
The QPA3358 is a GaAs pHEMT/MESFET 75-ohm Push Pull RF amplifier in a Hybrid Package, featuring 34 dB of flat gain and low noise. This IC is designed to support DOCSIS 3.1 applications up to 1218 MHz using a single 24 V supply. The QPA3358 offers low noise and low distortion at high efficiency consuming only 6.8 W.
Request a Quote Datasheet
Description
The QPA3358 is a GaAs pHEMT/MESFET 75-ohm Push Pull RF amplifier in a Hybrid Package, featuring 34 dB of flat gain and low noise. This IC is designed to support DOCSIS 3.1 applications up to 1218 MHz using a single 24 V supply. The QPA3358 offers low noise and low distortion at high efficiency consuming only 6.8 W.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45 - 1218 MHz, 34 dB Gain Push Pull Amplifier - QPA3358 - Qorvo
Greensboro, NC, United States
45 - 1218 MHz, 34 dB Gain Push Pull Amplifier
QPA3358
45 - 1218 MHz, 34 dB Gain Push Pull Amplifier QPA3358
The QPA3358 is a GaAs pHEMT/MESFET 75-ohm Push Pull RF amplifier in a Hybrid Package, featuring 34 dB of flat gain and low noise. This IC is designed to support DOCSIS 3.1 applications up to 1218 MHz using a single 24 V supply. The QPA3358 offers low noise and low distortion at high efficiency consuming only 6.8 W.

The QPA3358 is a GaAs pHEMT/MESFET 75-ohm Push Pull RF amplifier in a Hybrid Package, featuring 34 dB of flat gain and low noise. This IC is designed to support DOCSIS 3.1 applications up to 1218 MHz using a single 24 V supply. The QPA3358 offers low noise and low distortion at high efficiency consuming only 6.8 W.

Supplier's Site Datasheet
1.218 GHz Rf Amplifier - 860-QPA3358 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.218 GHz Rf Amplifier
860-QPA3358
1.218 GHz Rf Amplifier 860-QPA3358
RF Amplifier 1.218 GHz 34 dB Gain Push Pull Amp Product overview: QPA3358 from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.218 GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 1.218 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-QPA3358 can be used for catalog matching and distributor lookup.

RF Amplifier 1.218 GHz 34 dB Gain Push Pull Amp Product overview: QPA3358 from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.218 GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 1.218 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-QPA3358 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Qorvo ERSAELECTRONICS PTE. LTD.
Product Category Amplifier and Comparator Chips Operational Amplifiers
Product Number QPA3358 860-QPA3358
Product Name 45 - 1218 MHz, 34 dB Gain Push Pull Amplifier 1.218 GHz Rf Amplifier
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

800MHz 4W Rf Amplifier - 860-QPA9909TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 5 volts
Package Type Reel
View Details
18 GHz Rf Amplifier - 860-CMD264P3 - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 2 volts
Package Type Reel
View Details
Specs
Package Type SOIC
Number of Pins 8
View Details
8GHz Rf Amplifier - 860-QPA1003D - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 28 volts
Package Type Gel Pack
View Details