Interquip Electronics Co., Ltd. Crystal Resonator SMLF-3215 32.768KHz

Description
SMLF-3215 32.768KHz 12.5PF 20ppm
Request a Quote Datasheet
Description
SMLF-3215 32.768KHz 12.5PF 20ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - SMLF-3215 32.768KHz - Interquip Electronics Co., Ltd.
Hong Kong SAR., Hong Kong
Crystal Resonator
SMLF-3215 32.768KHz
Crystal Resonator SMLF-3215 32.768KHz
SMLF-3215 32.768KHz 12.5PF 20ppm

SMLF-3215 32.768KHz 12.5PF 20ppm

Supplier's Site Datasheet
Crystal Resonator - SMLF-3215 32.768KHz - Interquip Electronics Co., Ltd.
Hong Kong SAR., Hong Kong
Crystal Resonator
SMLF-3215 32.768KHz
Crystal Resonator SMLF-3215 32.768KHz
SMLF-3215 32.768KHz 12.5PF 20ppm

SMLF-3215 32.768KHz 12.5PF 20ppm

Supplier's Site Datasheet

Technical Specifications

  Interquip Electronics Co., Ltd. Interquip Electronics Co., Ltd.
Product Category Resonators Resonators
Product Number SMLF-3215 32.768KHz SMLF-3215 32.768KHz
Product Name Crystal Resonator Crystal Resonator
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Resonator - SMCE-3225 50MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details
Resonator - SMCE-3225 54MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 54 MHz
View Details