Interquip Electronics Co., Ltd. Crystal Resonator SMCM-3225 26MHz

Description
SMCM-3225 26MHz 7.3pf 10ppm
Request a Quote Datasheet
Description
SMCM-3225 26MHz 7.3pf 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Hong Kong SAR., Hong Kong
Crystal Resonator
SMCM-3225 26MHz
Crystal Resonator SMCM-3225 26MHz
SMCM-3225 26MHz 7.3pf 10ppm

SMCM-3225 26MHz 7.3pf 10ppm

Supplier's Site Datasheet
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Hong Kong SAR., Hong Kong
Crystal Resonator
SMCM-3225 26MHz
Crystal Resonator SMCM-3225 26MHz
SMCM-3225 26MHz 9pf 10ppm

SMCM-3225 26MHz 9pf 10ppm

Supplier's Site Datasheet
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Hong Kong SAR., Hong Kong
Crystal Resonator
SMCM-3225 26MHz
Crystal Resonator SMCM-3225 26MHz
SMCM-3225 26MHz 7.3pf 10ppm

SMCM-3225 26MHz 7.3pf 10ppm

Supplier's Site Datasheet
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Hong Kong SAR., Hong Kong
Crystal Resonator
SMCM-3225 26MHz
Crystal Resonator SMCM-3225 26MHz
SMCM-3225 26MHz 9pf 10ppm

SMCM-3225 26MHz 9pf 10ppm

Supplier's Site Datasheet

Technical Specifications

  Interquip Electronics Co., Ltd. Interquip Electronics Co., Ltd.
Product Category Resonators Resonators
Product Number SMCM-3225 26MHz SMCM-3225 26MHz
Product Name Crystal Resonator Crystal Resonator
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details
Resonator - SMCE-1612 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
Crystal Resonator - SMCE-3225 11.0592MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 11.06 MHz
View Details
Resonator - SMCE-3225 50MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details