Interpower Danish Cable Mount Receptacle 88040220

Description
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: 25ºC Continuous Ingress Protection Rating: IP 20 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: Afsnit 107-2-D1 Plug/Socket Standard: Afsnit 107-2-D1 Plug/Socket Color: Gray Cable Selection: 3 wire Cable Size: 1.5mm² General Material: Polycarbonate CE Marking: no REMARKS: Acceptable to use with 0.75mm² and 1.0mm² cable also. Socket is shuttered on line and neutral.
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: 25ºC Continuous Ingress Protection Rating: IP 20 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: Afsnit 107-2-D1 Plug/Socket Standard: Afsnit 107-2-D1 Plug/Socket Color: Gray Cable Selection: 3 wire Cable Size: 1.5mm² General Material: Polycarbonate CE Marking: no REMARKS: Acceptable to use with 0.75mm² and 1.0mm² cable also. Socket is shuttered on line and neutral.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Danish Cable Mount Receptacle - 88040220 - Interpower
Oskaloosa, IA, United States
Danish Cable Mount Receptacle
88040220
Danish Cable Mount Receptacle 88040220
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: 25ºC Continuous Ingress Protection Rating: IP 20 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: Afsnit 107-2-D1 Plug/Socket Standard: Afsnit 107-2-D1 Plug/Socket Color: Gray Cable Selection: 3 wire Cable Size: 1.5mm² General Material: Polycarbonate CE Marking: no REMARKS: Acceptable to use with 0.75mm² and 1.0mm² cable also. Socket is shuttered on line and neutral.

Current Rating: 10A

Voltage Rating: 250VAC

Temperature Rating: 25ºC Continuous

Ingress Protection Rating: IP 20

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: Afsnit 107-2-D1

Plug/Socket Standard: Afsnit 107-2-D1

Plug/Socket Color: Gray

Cable Selection: 3 wire

Cable Size: 1.5mm²

General Material: Polycarbonate

CE Marking: no

REMARKS: Acceptable to use with 0.75mm² and 1.0mm² cable also. Socket is shuttered on line and neutral.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88040220
Product Name Danish Cable Mount Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; Afsnit 107-2-D1
Standards / Certifications RoHS; Afsnit 107-2-D1
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

Two Function Power Entry Module - 83510413 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
IEC 60320 C18 Snap-In Inlet; 2.0mm panel thickness - 83030370 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
IEC 60320 C16 Snap-In Inlet; 1.0mm panel thickness - 83030230 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Five Function Dbl.Fuse Hospital Grade Module - 83511430 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Applications Hospital
View Details