Interpower Swiss Black 10A/250V Socket 88052041

Description
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 35ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: 13 Plug/Socket Standard: SEV 1011 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 1.5mm² General Material: See Remarks CE Marking: no REMARKS: Front and rear panel mount. Temp. per VDE normal house-hold; ambient 25 to 35 degrees C short time. Material: Perlex R5563.
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 35ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: 13 Plug/Socket Standard: SEV 1011 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 1.5mm² General Material: See Remarks CE Marking: no REMARKS: Front and rear panel mount. Temp. per VDE normal house-hold; ambient 25 to 35 degrees C short time. Material: Perlex R5563.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swiss Black 10A/250V Socket - 88052041 - Interpower
Oskaloosa, IA, United States
Swiss Black 10A/250V Socket
88052041
Swiss Black 10A/250V Socket 88052041
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 35ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: 13 Plug/Socket Standard: SEV 1011 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 1.5mm² General Material: See Remarks CE Marking: no REMARKS: Front and rear panel mount. Temp. per VDE normal house-hold; ambient 25 to 35 degrees C short time. Material: Perlex R5563.

Current Rating: 10A

Voltage Rating: 250VAC

Temperature Rating: Max. Amb. 35ºC

Flammability Rating: UL 94 V-0

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Nickel-plated brass

Plug/Socket Type: 13

Plug/Socket Standard: SEV 1011

Plug/Socket Color: Black

Cable Selection: 3 wire

Cable Size: 1.5mm²

General Material: See Remarks

CE Marking: no

REMARKS: Front and rear panel mount. Temp. per VDE normal house-hold; ambient 25 to 35 degrees C short time. Material: Perlex R5563.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88052041
Product Name Swiss Black 10A/250V Socket
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 13
Standards / Certifications RoHS; SEV 1011
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

13A/250V White UK/Ireland Data Circuit Wall Outlet - 88010460 - Interpower
Specs
Power Type AC Power Connector
Configuration Other; BS 1363
Standards / Certifications BS 1363
View Details
IEC 60320 C18 Screw-Mount Inlet - 83030310 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
20A 4 Hour Plug Yellow, 2P 3W, IP44 - 84131103 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Country Selection USA
View Details
5 Funct. Single Fuse Filter Hospital Grade Module - 83545031 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Applications Hospital
View Details