Interpower North American NEMA 5-15 Hospital Grade Cord Set/C19 86611610

Description
Current Rating: 15A Voltage Rating: 125VAC Length: 3.05m/10.0ft Temperature Rating: -15ºC to +60ºC Plug Type: NEMA 5-15 Hosp. Plug Color: Clear Connector Type: IEC 60320 C19 Connector Color: Gray Cable Style: North Am. Conductor Size: 14 AWG Number of Conductors: 3 Cable Type: SJT Cable Color: Gray Cable Standard: UL 62 Approx. Outer Diameter: 9.14mm - 10.0mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.
Request a Quote Datasheet
Description
Current Rating: 15A Voltage Rating: 125VAC Length: 3.05m/10.0ft Temperature Rating: -15ºC to +60ºC Plug Type: NEMA 5-15 Hosp. Plug Color: Clear Connector Type: IEC 60320 C19 Connector Color: Gray Cable Style: North Am. Conductor Size: 14 AWG Number of Conductors: 3 Cable Type: SJT Cable Color: Gray Cable Standard: UL 62 Approx. Outer Diameter: 9.14mm - 10.0mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
North American NEMA 5-15 Hospital Grade Cord Set/C19 - 86611610 - Interpower
Oskaloosa, IA, United States
North American NEMA 5-15 Hospital Grade Cord Set/C19
86611610
North American NEMA 5-15 Hospital Grade Cord Set/C19 86611610
Current Rating: 15A Voltage Rating: 125VAC Length: 3.05m/10.0ft Temperature Rating: -15ºC to +60ºC Plug Type: NEMA 5-15 Hosp. Plug Color: Clear Connector Type: IEC 60320 C19 Connector Color: Gray Cable Style: North Am. Conductor Size: 14 AWG Number of Conductors: 3 Cable Type: SJT Cable Color: Gray Cable Standard: UL 62 Approx. Outer Diameter: 9.14mm - 10.0mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.

Current Rating: 15A

Voltage Rating: 125VAC

Length: 3.05m/10.0ft

Temperature Rating: -15ºC to +60ºC

Plug Type: NEMA 5-15 Hosp.

Plug Color: Clear

Connector Type: IEC 60320 C19

Connector Color: Gray

Cable Style: North Am.

Conductor Size: 14 AWG

Number of Conductors: 3

Cable Type: SJT

Cable Color: Gray

Cable Standard: UL 62

Approx. Outer Diameter: 9.14mm - 10.0mm

General Material: PVC

CE Marking: no

REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86611610
Product Name North American NEMA 5-15 Hospital Grade Cord Set/C19
Cord Color Gray
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
Male End Type NEMA 5-15P; NEMA 5-15 Hosp.
Cord Length 120 inch (3050 mm)
Unlock Full Specs
to access all available technical data

Similar Products

North American NEMA 6-20 Cord Set w/ Angled C19 - 86221285 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Continental European 10Amp Cordset w/Angled C13 - 86230060 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Chinese Cord Set with C19 Straight Connector - 86272230 - Interpower
Specs
Cord Color Black
Approvals GB/T5023.5/IEC 60227-5
Number of Conductors 3; 3
View Details
Danish 6Amp Cord Set W/C13 Connector - 86280320 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details