Interpower North American Class II Polarized Cord Set 86222165

Description
Current Rating: 10A Voltage Rating: 125VAC Length: 2.50m/8.2ft Temperature Rating: -20°ºC to 60°ºC Plug Type: NEMA 1-15 Plug Color: Black Connector Type: IEC 60320 C17 Connector Color: Black Cable Style: North Am. Conductor Size: 18 AWG Number of Conductors: 2 Cond. Color Code: Black/White Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 7.3mm General Material: PVC CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 125VAC Length: 2.50m/8.2ft Temperature Rating: -20°ºC to 60°ºC Plug Type: NEMA 1-15 Plug Color: Black Connector Type: IEC 60320 C17 Connector Color: Black Cable Style: North Am. Conductor Size: 18 AWG Number of Conductors: 2 Cond. Color Code: Black/White Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 7.3mm General Material: PVC CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
North American Class II Polarized Cord Set - 86222165 - Interpower
Oskaloosa, IA, United States
North American Class II Polarized Cord Set
86222165
North American Class II Polarized Cord Set 86222165
Current Rating: 10A Voltage Rating: 125VAC Length: 2.50m/8.2ft Temperature Rating: -20°ºC to 60°ºC Plug Type: NEMA 1-15 Plug Color: Black Connector Type: IEC 60320 C17 Connector Color: Black Cable Style: North Am. Conductor Size: 18 AWG Number of Conductors: 2 Cond. Color Code: Black/White Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 7.3mm General Material: PVC CE Marking: no

Current Rating: 10A

Voltage Rating: 125VAC

Length: 2.50m/8.2ft

Temperature Rating: -20°ºC to 60°ºC

Plug Type: NEMA 1-15

Plug Color: Black

Connector Type: IEC 60320 C17

Connector Color: Black

Cable Style: North Am.

Conductor Size: 18 AWG

Number of Conductors: 2

Cond. Color Code: Black/White

Cable Type: SJT

Cable Color: Black

Cable Standard: UL 62

Approx. Outer Diameter: 7.3mm

General Material: PVC

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86222165
Product Name North American Class II Polarized Cord Set
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 2; 2
Male End Type NEMA 1-15P; NEMA 1-15
Polarization Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Continental European 16Amp Angled Cord Set w/C19 - 86235060 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Argentina 16Amp Cord Set with C19 Angled Connector - 86270370 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Japanese Jumper Cord Set - 86254911 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
International 3x2.50mm² Harmonized Cable - 86020340 - Interpower
Specs
Cord Color Yellow
Approvals EN 50525
Number of Conductors 3; 3
View Details