Interpower Japanese 12Amp Cordset w/C13 Connector 86589030

Description
Current Rating: 12A Voltage Rating: 125VAC Length: 2.40m/7.87ft Temperature Rating: 60ºC Plug Type: JIS 8303 Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: International Conductor Size: 1.25mm² Number of Conductors: 3 Cable Type: VCTF Cable Color: Black Cable Standard: JIS C 3005 Approx. Outer Diameter: 7.8mm General Material: PVC CE Marking: no REMARKS: Spade terminal is for stud sizes #8/M4.
Request a Quote Datasheet
Description
Current Rating: 12A Voltage Rating: 125VAC Length: 2.40m/7.87ft Temperature Rating: 60ºC Plug Type: JIS 8303 Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: International Conductor Size: 1.25mm² Number of Conductors: 3 Cable Type: VCTF Cable Color: Black Cable Standard: JIS C 3005 Approx. Outer Diameter: 7.8mm General Material: PVC CE Marking: no REMARKS: Spade terminal is for stud sizes #8/M4.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Japanese 12Amp Cordset w/C13 Connector - 86589030 - Interpower
Oskaloosa, IA, United States
Japanese 12Amp Cordset w/C13 Connector
86589030
Japanese 12Amp Cordset w/C13 Connector 86589030
Current Rating: 12A Voltage Rating: 125VAC Length: 2.40m/7.87ft Temperature Rating: 60ºC Plug Type: JIS 8303 Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: International Conductor Size: 1.25mm² Number of Conductors: 3 Cable Type: VCTF Cable Color: Black Cable Standard: JIS C 3005 Approx. Outer Diameter: 7.8mm General Material: PVC CE Marking: no REMARKS: Spade terminal is for stud sizes #8/M4.

Current Rating: 12A

Voltage Rating: 125VAC

Length: 2.40m/7.87ft

Temperature Rating: 60ºC

Plug Type: JIS 8303

Plug Color: Black

Connector Type: IEC 60320 C13

Connector Color: Black

Cable Style: International

Conductor Size: 1.25mm²

Number of Conductors: 3

Cable Type: VCTF

Cable Color: Black

Cable Standard: JIS C 3005

Approx. Outer Diameter: 7.8mm

General Material: PVC

CE Marking: no

REMARKS: Spade terminal is for stud sizes #8/M4.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86589030
Product Name Japanese 12Amp Cordset w/C13 Connector
Cord Color Black
Approvals JIS C 3005
Number of Conductors 3; 3
Male End Type JIS 8303; JIS 8303
Cord Length 94.49 inch (2400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

North American 3x14 AWG Gray Cable - 86060080 - Interpower
Specs
Cord Color Gray
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
United Kingdom/Ireland 13A Power Cord - 86240330 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
International 3x0.75mm°� Black H03VV-F Cable - 86065090 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 3; 3
View Details
Danish 6Amp Power Cord - 86280300 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details