Interpower H05VV-F/SJT 3x17 AWG/3x1.0mm² Cable 86064040

Description
Note: 86064040 is special order. Please contact Customer Service for availability. Int'l Current Rating: 10A Int'l Voltage Rating: 300 / 500VAC N.A. Current Rating: 12A N.A. Voltage Rating: 300VAC Int'l Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +105ºC Int'l Max Fix Inst Op Temp: +70ºC N.A. Flammability: FT2/VW-1 Min Bend Radius: See Remarks Cable Style: H05VV-F/SJT Int'l Conductor Size: 1.00mm² N.A. Conductor Size: 17 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Int'l Cable Type: H05VV-F N.A. Cable Type: SJT Cable Color: Black Cable Standard: EN 50525/UL62 Approx. Outer Diameter: 7.90mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: yes REMARKS: Min. bend radius is dependant on the application. See HD516, NEC or call Technical Support for assistance.
Request a Quote
Description
Note: 86064040 is special order. Please contact Customer Service for availability. Int'l Current Rating: 10A Int'l Voltage Rating: 300 / 500VAC N.A. Current Rating: 12A N.A. Voltage Rating: 300VAC Int'l Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +105ºC Int'l Max Fix Inst Op Temp: +70ºC N.A. Flammability: FT2/VW-1 Min Bend Radius: See Remarks Cable Style: H05VV-F/SJT Int'l Conductor Size: 1.00mm² N.A. Conductor Size: 17 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Int'l Cable Type: H05VV-F N.A. Cable Type: SJT Cable Color: Black Cable Standard: EN 50525/UL62 Approx. Outer Diameter: 7.90mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: yes REMARKS: Min. bend radius is dependant on the application. See HD516, NEC or call Technical Support for assistance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
H05VV-F/SJT 3x17 AWG/3x1.0mm² Cable - 86064040 - Interpower
Oskaloosa, IA, United States
H05VV-F/SJT 3x17 AWG/3x1.0mm² Cable
86064040
H05VV-F/SJT 3x17 AWG/3x1.0mm² Cable 86064040
Note: 86064040 is special order. Please contact Customer Service for availability. Int'l Current Rating: 10A Int'l Voltage Rating: 300 / 500VAC N.A. Current Rating: 12A N.A. Voltage Rating: 300VAC Int'l Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +105ºC Int'l Max Fix Inst Op Temp: +70ºC N.A. Flammability: FT2/VW-1 Min Bend Radius: See Remarks Cable Style: H05VV-F/SJT Int'l Conductor Size: 1.00mm² N.A. Conductor Size: 17 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Int'l Cable Type: H05VV-F N.A. Cable Type: SJT Cable Color: Black Cable Standard: EN 50525/UL62 Approx. Outer Diameter: 7.90mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: yes REMARKS: Min. bend radius is dependant on the application. See HD516, NEC or call Technical Support for assistance.

Note: 86064040 is special order. Please contact Customer Service for availability.

Int'l Current Rating: 10A

Int'l Voltage Rating: 300 / 500VAC

N.A. Current Rating: 12A

N.A. Voltage Rating: 300VAC

Int'l Min Fix Inst Op Temp: -40ºC

N.A. Max Fix Inst Op Temp: +105ºC

Int'l Max Fix Inst Op Temp: +70ºC

N.A. Flammability: FT2/VW-1

Min Bend Radius: See Remarks

Cable Style: H05VV-F/SJT

Int'l Conductor Size: 1.00mm²

N.A. Conductor Size: 17 AWG

Number of Conductors: 3

Cond. Color Code: Brown/Blue/Green-Yellow

Int'l Cable Type: H05VV-F

N.A. Cable Type: SJT

Cable Color: Black

Cable Standard: EN 50525/UL62

Approx. Outer Diameter: 7.90mm

General Material: PVC

Oil Resistant: no

Fillerless: yes

Shielded: no

CE Marking: yes

REMARKS: Min. bend radius is dependant on the application. See HD516, NEC or call Technical Support for assistance.

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86064040
Product Name H05VV-F/SJT 3x17 AWG/3x1.0mm² Cable
Cord Color Black
Approvals EN 50525/UL62
Number of Conductors 3; 3
Wire Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Japanese Jumper Cord Set - 86254911 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
International 3x1.5mm° Orange H05VV-F Cable - 86065330 - Interpower
Specs
Cord Color Orange
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American NEMA 6-20 Cord Set - 86226100 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
North American 15A NEMA Power Cord - 71804000250 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details