Interpower North American Class II Polarized Cord Set 86222175

Description
Current Rating: 10A Voltage Rating: 125VAC Length: 2.50m/8.2ft Temperature Rating: -20°ºC to 60°ºC Plug Type: NEMA 1-15 Plug Color: Black Connector Type: IEC 60320 C17 Connector Color: Black Cable Style: North Am. Conductor Size: 18 AWG Number of Conductors: 2 Cond. Color Code: Black/White Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 7.3mm General Material: PVC CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 125VAC Length: 2.50m/8.2ft Temperature Rating: -20°ºC to 60°ºC Plug Type: NEMA 1-15 Plug Color: Black Connector Type: IEC 60320 C17 Connector Color: Black Cable Style: North Am. Conductor Size: 18 AWG Number of Conductors: 2 Cond. Color Code: Black/White Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 7.3mm General Material: PVC CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
North American Class II Polarized Cord Set - 86222175 - Interpower
Oskaloosa, IA, United States
North American Class II Polarized Cord Set
86222175
North American Class II Polarized Cord Set 86222175
Current Rating: 10A Voltage Rating: 125VAC Length: 2.50m/8.2ft Temperature Rating: -20°ºC to 60°ºC Plug Type: NEMA 1-15 Plug Color: Black Connector Type: IEC 60320 C17 Connector Color: Black Cable Style: North Am. Conductor Size: 18 AWG Number of Conductors: 2 Cond. Color Code: Black/White Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 7.3mm General Material: PVC CE Marking: no

Current Rating: 10A

Voltage Rating: 125VAC

Length: 2.50m/8.2ft

Temperature Rating: -20°ºC to 60°ºC

Plug Type: NEMA 1-15

Plug Color: Black

Connector Type: IEC 60320 C17

Connector Color: Black

Cable Style: North Am.

Conductor Size: 18 AWG

Number of Conductors: 2

Cond. Color Code: Black/White

Cable Type: SJT

Cable Color: Black

Cable Standard: UL 62

Approx. Outer Diameter: 7.3mm

General Material: PVC

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86222175
Product Name North American Class II Polarized Cord Set
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 2; 2
Male End Type NEMA 1-15P; NEMA 1-15
Polarization Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Chinese Cord Set with C19 Connector - 86272270 - Interpower
Specs
Cord Color Gray
Approvals GB/T5023.5/IEC 60227-5
Number of Conductors 3; 3
View Details
United Kingdom/Ireland 10A Power Cord - 86240140 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American 3x12 SJT Cable - 86060040 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
North American NEMA 6-20 Cord Set - 86226100 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details