Interpower South African 2.5Amp Class II Cordset w/C7 86532130

Description
Current Rating: 2.5A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: 5ºC to 70ºC Plug Type: SANS 164-1 Plug Color: Black Connector Type: IEC 60320 C7 Connector Color: Black Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 2 Cable Type: H03VV-H Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: Flat General Material: PVC CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 2.5A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: 5ºC to 70ºC Plug Type: SANS 164-1 Plug Color: Black Connector Type: IEC 60320 C7 Connector Color: Black Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 2 Cable Type: H03VV-H Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: Flat General Material: PVC CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
South African 2.5Amp Class II Cordset w/C7 - 86532130 - Interpower
Oskaloosa, IA, United States
South African 2.5Amp Class II Cordset w/C7
86532130
South African 2.5Amp Class II Cordset w/C7 86532130
Current Rating: 2.5A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: 5ºC to 70ºC Plug Type: SANS 164-1 Plug Color: Black Connector Type: IEC 60320 C7 Connector Color: Black Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 2 Cable Type: H03VV-H Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: Flat General Material: PVC CE Marking: no

Current Rating: 2.5A

Voltage Rating: 250VAC

Length: 1.80m/6.0ft

Temperature Rating: 5ºC to 70ºC

Plug Type: SANS 164-1

Plug Color: Black

Connector Type: IEC 60320 C7

Connector Color: Black

Cable Style: International

Conductor Size: 0.75mm²

Number of Conductors: 2

Cable Type: H03VV-H

Cable Color: Black

Cable Standard: EN 50525

Approx. Outer Diameter: Flat

General Material: PVC

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86532130
Product Name South African 2.5Amp Class II Cordset w/C7
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
Male End Type SANS 164-1
Cord Length 70.87 inch (1800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gray Continental European Powercord - 86230490 - Interpower
Specs
Cord Color Gray
Approvals EN 50525
Number of Conductors 3; 3
View Details
North American 3x12 SJT Cable - 86060140 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Australian 10Amp Power Cord - 86210740 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Argentina 10Amp Cord Set w/Angled C13 Connector - 86270020 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details