Interpower Australian 2.5Amp Class II Cordset w/C7 Connector 86532110

Description
Current Rating: 2.5A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: 5ºC to 70ºC Plug Type: Australia AS/NZS 3112 Plug Color: Black Connector Type: IEC 60320 C7 Connector Color: Black Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 2 Cable Type: GTSA-2F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: Flat General Material: PVC CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 2.5A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: 5ºC to 70ºC Plug Type: Australia AS/NZS 3112 Plug Color: Black Connector Type: IEC 60320 C7 Connector Color: Black Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 2 Cable Type: GTSA-2F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: Flat General Material: PVC CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Australian 2.5Amp Class II Cordset w/C7 Connector - 86532110 - Interpower
Oskaloosa, IA, United States
Australian 2.5Amp Class II Cordset w/C7 Connector
86532110
Australian 2.5Amp Class II Cordset w/C7 Connector 86532110
Current Rating: 2.5A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: 5ºC to 70ºC Plug Type: Australia AS/NZS 3112 Plug Color: Black Connector Type: IEC 60320 C7 Connector Color: Black Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 2 Cable Type: GTSA-2F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: Flat General Material: PVC CE Marking: no

Current Rating: 2.5A

Voltage Rating: 250VAC

Length: 1.80m/6.0ft

Temperature Rating: 5ºC to 70ºC

Plug Type: Australia AS/NZS 3112

Plug Color: Black

Connector Type: IEC 60320 C7

Connector Color: Black

Cable Style: International

Conductor Size: 0.75mm²

Number of Conductors: 2

Cable Type: GTSA-2F

Cable Color: Black

Cable Standard: EN 50525

Approx. Outer Diameter: Flat

General Material: PVC

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86532110
Product Name Australian 2.5Amp Class II Cordset w/C7 Connector
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
Male End Type AS 3112; Australia AS/NZS 3112
Cord Length 70.87 inch (1800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Danish 6Amp Power Cord - 86280300 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American Polarized NEMA 1-15 Power Cord - 86222085 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 2; 2
View Details
Israeli 16Amp Cord Set w/Angled C19 Connector - 86275070 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American 13Amp Cordset w/C13 Connector - 70403050183 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details