Interpower North American Power Cord w/Angled NEMA 5-15 Plug 86470020

Description
Current Rating: 15A Voltage Rating: 125VAC Length: 2.44m/8.0ft Temperature Rating: -15ºC to +60ºC Plug Type: Angled NEMA 5-15 Plug Color: Black Connector Type: Unterminated Cable Style: North Am. Conductor Size: 14 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 9.14mm - 10.0mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.
Request a Quote Datasheet
Description
Current Rating: 15A Voltage Rating: 125VAC Length: 2.44m/8.0ft Temperature Rating: -15ºC to +60ºC Plug Type: Angled NEMA 5-15 Plug Color: Black Connector Type: Unterminated Cable Style: North Am. Conductor Size: 14 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 9.14mm - 10.0mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
North American Power Cord w/Angled NEMA 5-15 Plug - 86470020 - Interpower
Oskaloosa, IA, United States
North American Power Cord w/Angled NEMA 5-15 Plug
86470020
North American Power Cord w/Angled NEMA 5-15 Plug 86470020
Current Rating: 15A Voltage Rating: 125VAC Length: 2.44m/8.0ft Temperature Rating: -15ºC to +60ºC Plug Type: Angled NEMA 5-15 Plug Color: Black Connector Type: Unterminated Cable Style: North Am. Conductor Size: 14 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 9.14mm - 10.0mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.

Current Rating: 15A

Voltage Rating: 125VAC

Length: 2.44m/8.0ft

Temperature Rating: -15ºC to +60ºC

Plug Type: Angled NEMA 5-15

Plug Color: Black

Connector Type: Unterminated

Cable Style: North Am.

Conductor Size: 14 AWG

Number of Conductors: 3

Cond. Color Code: Brown/Blue/Green-Yellow

Cable Type: SJT

Cable Color: Black

Cable Standard: UL 62

Approx. Outer Diameter: 9.14mm - 10.0mm

General Material: PVC

CE Marking: no

REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86470020
Product Name North American Power Cord w/Angled NEMA 5-15 Plug
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
Male End Type NEMA 5-15P; Angled NEMA 5-15
Cord Length 96.06 inch (2440 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Continental European 10Amp Angled Power Cord - 86231510 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Danish 6Amp Cord Set W/C13 Connector - 86280330 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Japanese 3x2.0mm°� HVCTF Cable - 86061060 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
North American NEMA 6-20 Cord Set - 86226110 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details