Interpower International 3x1.5mm° Orange H05VV-F Cable 86065330

Description
Int'l Current Rating: 10A Int'l Voltage Rating: 300 / 500VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -40°ºC Int'l Max Fix Inst Op Temp: +70°ºC Int'l Min Flex Op Temp: -15°ºC Min Bend Radius: See Remarks Cable Style: International Int'l Conductor Size: 1.50mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Int'l Cable Type: H05VV-F / RVV / IEC 53 Cable Color: Orange Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 7.4mm - 9.4mm General Material: PVC Oil Resistant: no Fillerless: no Shielded: no CE Marking: yes REMARKS: Min. bend radius is dependant on the application. See HD516, or call Technical Support for assistance.
Request a Quote
Description
Int'l Current Rating: 10A Int'l Voltage Rating: 300 / 500VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -40°ºC Int'l Max Fix Inst Op Temp: +70°ºC Int'l Min Flex Op Temp: -15°ºC Min Bend Radius: See Remarks Cable Style: International Int'l Conductor Size: 1.50mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Int'l Cable Type: H05VV-F / RVV / IEC 53 Cable Color: Orange Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 7.4mm - 9.4mm General Material: PVC Oil Resistant: no Fillerless: no Shielded: no CE Marking: yes REMARKS: Min. bend radius is dependant on the application. See HD516, or call Technical Support for assistance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
International 3x1.5mm° Orange H05VV-F Cable - 86065330 - Interpower
Oskaloosa, IA, United States
International 3x1.5mm° Orange H05VV-F Cable
86065330
International 3x1.5mm° Orange H05VV-F Cable 86065330
Int'l Current Rating: 10A Int'l Voltage Rating: 300 / 500VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -40°ºC Int'l Max Fix Inst Op Temp: +70°ºC Int'l Min Flex Op Temp: -15°ºC Min Bend Radius: See Remarks Cable Style: International Int'l Conductor Size: 1.50mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Int'l Cable Type: H05VV-F / RVV / IEC 53 Cable Color: Orange Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 7.4mm - 9.4mm General Material: PVC Oil Resistant: no Fillerless: no Shielded: no CE Marking: yes REMARKS: Min. bend radius is dependant on the application. See HD516, or call Technical Support for assistance.

Int'l Current Rating: 10A

Int'l Voltage Rating: 300 / 500VAC

N.A. Current Rating: A

N.A. Voltage Rating: VAC

Int'l Min Fix Inst Op Temp: -40°ºC

Int'l Max Fix Inst Op Temp: +70°ºC

Int'l Min Flex Op Temp: -15°ºC

Min Bend Radius: See Remarks

Cable Style: International

Int'l Conductor Size: 1.50mm²

Number of Conductors: 3

Cond. Color Code: Brown/Blue/Green-Yellow

Int'l Cable Type: H05VV-F / RVV / IEC 53

Cable Color: Orange

Cable Standard: EN 50525/IEC 60227

Approx. Outer Diameter: 7.4mm - 9.4mm

General Material: PVC

Oil Resistant: no

Fillerless: no

Shielded: no

CE Marking: yes

REMARKS: Min. bend radius is dependant on the application. See HD516, or call Technical Support for assistance.

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86065330
Product Name International 3x1.5mm° Orange H05VV-F Cable
Cord Color Orange
Unlock Full Specs
to access all available technical data

Similar Products

H05VV-F/SJT 3x17 AWG/3x1.0mm² Cable - 86064040 - Interpower
Specs
Cord Color Black
Approvals EN 50525/UL62
Number of Conductors 3; 3
View Details
North American 3x18 SJT Gray Cable - 86060060 - Interpower
Specs
Cord Color Gray
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
International 5x6.0mm² Harmonized Cable - 86020430 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 5
View Details
Australia Class II Cord Set w/ C17 Connector - 86211700 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details