Interpower International 10A C17 Connector Power Cord 86295810

Description
Current Rating: 10A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to 70ºC Plug Type: Unterminated Connector Type: IEC 60320 C17 Connector Color: Black Cable Style: International Conductor Size: 1.0mm² Number of Conductors: 2 Cond. Color Code: Brown/Blue Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 5.9 to 7.5mm General Material: PVC CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to 70ºC Plug Type: Unterminated Connector Type: IEC 60320 C17 Connector Color: Black Cable Style: International Conductor Size: 1.0mm² Number of Conductors: 2 Cond. Color Code: Brown/Blue Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 5.9 to 7.5mm General Material: PVC CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
International 10A C17 Connector Power Cord - 86295810 - Interpower
Oskaloosa, IA, United States
International 10A C17 Connector Power Cord
86295810
International 10A C17 Connector Power Cord 86295810
Current Rating: 10A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to 70ºC Plug Type: Unterminated Connector Type: IEC 60320 C17 Connector Color: Black Cable Style: International Conductor Size: 1.0mm² Number of Conductors: 2 Cond. Color Code: Brown/Blue Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 5.9 to 7.5mm General Material: PVC CE Marking: no

Current Rating: 10A

Voltage Rating: 250VAC

Length: 2.50m/8.2ft

Temperature Rating: -15ºC to 70ºC

Plug Type: Unterminated

Connector Type: IEC 60320 C17

Connector Color: Black

Cable Style: International

Conductor Size: 1.0mm²

Number of Conductors: 2

Cond. Color Code: Brown/Blue

Cable Type: H05VV-F

Cable Color: Black

Cable Standard: EN 50525

Approx. Outer Diameter: 5.9 to 7.5mm

General Material: PVC

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86295810
Product Name International 10A C17 Connector Power Cord
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
Male End Type Unterminated
Cord Length 98.43 inch (2500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sheet I Power Cord 16A - 86262020 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American Non-polarized Cordset - 86222105 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 2; 2
View Details
Italian 16Amp Power Cord - 86260030 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 3; 3
View Details
Danish 6Amp Cord Set W/C13 Connector - 86280350 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details