Interpower Japanese 3x0.75mm°� HVCTF Cable 86061040

Description
Int'l Current Rating: 7A Int'l Voltage Rating: 300 / 300VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Max Fix Inst Op Temp: 75°ºC Int'l Min Flex Op Temp: -10°ºC Min Bend Radius: See Remarks Cable Style: Japanese Int'l Conductor Size: 0.75mm² Number of Conductors: 3 Cond. Color Code: Black/White/Green Int'l Cable Type: HVCTF Cable Color: Black Cable Standard: JIS C 3306 Approx. Outer Diameter: 7.0mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: no REMARKS: Min. bens radius is dependant on the application. See HD516, NEC or call Technical Support for assistance.
Request a Quote
Description
Int'l Current Rating: 7A Int'l Voltage Rating: 300 / 300VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Max Fix Inst Op Temp: 75°ºC Int'l Min Flex Op Temp: -10°ºC Min Bend Radius: See Remarks Cable Style: Japanese Int'l Conductor Size: 0.75mm² Number of Conductors: 3 Cond. Color Code: Black/White/Green Int'l Cable Type: HVCTF Cable Color: Black Cable Standard: JIS C 3306 Approx. Outer Diameter: 7.0mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: no REMARKS: Min. bens radius is dependant on the application. See HD516, NEC or call Technical Support for assistance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Japanese 3x0.75mm°� HVCTF Cable - 86061040 - Interpower
Oskaloosa, IA, United States
Japanese 3x0.75mm°� HVCTF Cable
86061040
Japanese 3x0.75mm°� HVCTF Cable 86061040
Int'l Current Rating: 7A Int'l Voltage Rating: 300 / 300VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Max Fix Inst Op Temp: 75°ºC Int'l Min Flex Op Temp: -10°ºC Min Bend Radius: See Remarks Cable Style: Japanese Int'l Conductor Size: 0.75mm² Number of Conductors: 3 Cond. Color Code: Black/White/Green Int'l Cable Type: HVCTF Cable Color: Black Cable Standard: JIS C 3306 Approx. Outer Diameter: 7.0mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: no REMARKS: Min. bens radius is dependant on the application. See HD516, NEC or call Technical Support for assistance.

Int'l Current Rating: 7A

Int'l Voltage Rating: 300 / 300VAC

N.A. Current Rating: A

N.A. Voltage Rating: VAC

Int'l Max Fix Inst Op Temp: 75°ºC

Int'l Min Flex Op Temp: -10°ºC

Min Bend Radius: See Remarks

Cable Style: Japanese

Int'l Conductor Size: 0.75mm²

Number of Conductors: 3

Cond. Color Code: Black/White/Green

Int'l Cable Type: HVCTF

Cable Color: Black

Cable Standard: JIS C 3306

Approx. Outer Diameter: 7.0mm

General Material: PVC

Oil Resistant: no

Fillerless: yes

Shielded: no

CE Marking: no

REMARKS: Min. bens radius is dependant on the application. See HD516, NEC or call Technical Support for assistance.

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86061040
Product Name Japanese 3x0.75mm°� HVCTF Cable
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
Unlock Full Specs
to access all available technical data

Similar Products

North American NEMA 6-15 Power Cord - 86224570 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
International 3x1.00mm°� Orange H05VV-F Cable - 86065320 - Interpower
Specs
Cord Color Orange
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
United Kingdom/Ireland Cordset w/C13 Connector - 86240210 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American 13Amp Cordset w/C13 Connector - 70403020092 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details