Interpower North American 3x18 White SJT Cable 86060160

Description
N.A. Current Rating: 10 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Min Flex Op Temp: -30°ºC N.A. Flammability: FT2/VW-1 Min Bend Radius: See Remarks Cable Style: North American N.A. Conductor Size: 18 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green N.A. Cable Type: SJT Cable Color: White Cable Standard: UL 62 Approx. Outer Diameter: 7.8mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: no REMARKS: 18AWG earth copper includes Kevlar strength member. Min.bend radius depends on the application. See HD516, NEC or call Technical Support for assistance.
Request a Quote
Description
N.A. Current Rating: 10 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Min Flex Op Temp: -30°ºC N.A. Flammability: FT2/VW-1 Min Bend Radius: See Remarks Cable Style: North American N.A. Conductor Size: 18 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green N.A. Cable Type: SJT Cable Color: White Cable Standard: UL 62 Approx. Outer Diameter: 7.8mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: no REMARKS: 18AWG earth copper includes Kevlar strength member. Min.bend radius depends on the application. See HD516, NEC or call Technical Support for assistance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
North American 3x18 White SJT Cable - 86060160 - Interpower
Oskaloosa, IA, United States
North American 3x18 White SJT Cable
86060160
North American 3x18 White SJT Cable 86060160
N.A. Current Rating: 10 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Min Flex Op Temp: -30°ºC N.A. Flammability: FT2/VW-1 Min Bend Radius: See Remarks Cable Style: North American N.A. Conductor Size: 18 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green N.A. Cable Type: SJT Cable Color: White Cable Standard: UL 62 Approx. Outer Diameter: 7.8mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: no REMARKS: 18AWG earth copper includes Kevlar strength member. Min.bend radius depends on the application. See HD516, NEC or call Technical Support for assistance.

N.A. Current Rating: 10

N.A. Voltage Rating: 300

N.A. Min Fix Inst Op Temp: -40ºC

N.A. Max Fix Inst Op Temp: +105ºC

N.A. Min Flex Op Temp: -30°ºC

N.A. Flammability: FT2/VW-1

Min Bend Radius: See Remarks

Cable Style: North American

N.A. Conductor Size: 18 AWG

Number of Conductors: 3

Cond. Color Code: Black/White/Green

N.A. Cable Type: SJT

Cable Color: White

Cable Standard: UL 62

Approx. Outer Diameter: 7.8mm

General Material: PVC

Oil Resistant: no

Fillerless: yes

Shielded: no

CE Marking: no

REMARKS: 18AWG earth copper includes Kevlar strength member. Min.bend radius depends on the application. See HD516, NEC or call Technical Support for assistance.

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86060160
Product Name North American 3x18 White SJT Cable
Cord Color White
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
Wire Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Chinese Cord Set with C19 Connector - 86272250 - Interpower
Specs
Cord Color Black
Approvals GB/T5023.5/IEC 60227-5
Number of Conductors 3; 3
View Details
North American NEMA 5-15 Power Cord 3.05m/10ft - 70410000305 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Italian 16Amp Cordset w/Angled C19 Connector - 86260070 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Australian 10Amp Power Cord - 86210020 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details