Interpower Brazil 10Amp Cord Set w/Straight C13 Connector 86286110

Description
Current Rating: 10A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to 70ºC Plug Type: NBR 14136 Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: International Conductor Size: 1.0mm² Number of Conductors: 3 Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 6.3mm - 8.0mm General Material: PVC CE Marking: no REMARKS: NOTE: Brazil does not require INMETRO approval for the IEC connectors on cord sets. The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing)
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to 70ºC Plug Type: NBR 14136 Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: International Conductor Size: 1.0mm² Number of Conductors: 3 Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 6.3mm - 8.0mm General Material: PVC CE Marking: no REMARKS: NOTE: Brazil does not require INMETRO approval for the IEC connectors on cord sets. The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brazil 10Amp Cord Set w/Straight C13 Connector - 86286110 - Interpower
Oskaloosa, IA, United States
Brazil 10Amp Cord Set w/Straight C13 Connector
86286110
Brazil 10Amp Cord Set w/Straight C13 Connector 86286110
Current Rating: 10A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to 70ºC Plug Type: NBR 14136 Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: International Conductor Size: 1.0mm² Number of Conductors: 3 Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 6.3mm - 8.0mm General Material: PVC CE Marking: no REMARKS: NOTE: Brazil does not require INMETRO approval for the IEC connectors on cord sets. The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing)

Current Rating: 10A

Voltage Rating: 250VAC

Length: 2.50m/8.2ft

Temperature Rating: -15ºC to 70ºC

Plug Type: NBR 14136

Plug Color: Black

Connector Type: IEC 60320 C13

Connector Color: Black

Cable Style: International

Conductor Size: 1.0mm²

Number of Conductors: 3

Cable Type: H05VV-F

Cable Color: Black

Cable Standard: EN 50525/IEC 60227

Approx. Outer Diameter: 6.3mm - 8.0mm

General Material: PVC

CE Marking: no

REMARKS: NOTE: Brazil does not require INMETRO approval for the IEC connectors on cord sets. The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing)

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86286110
Product Name Brazil 10Amp Cord Set w/Straight C13 Connector
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
Male End Type NBR 14136
Cord Length 98.43 inch (2500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

North American 3x10 AWG Cable - 86010620 - Interpower
Specs
Cord Color Black
Number of Conductors 3; 3
Wire Shape Round
View Details
North America NEMA 5-15 Power Cord 2.44m/8ft - 70410000244 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Australian 10Amp Cordset w/C13 Connector - 86210690 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American Cordset w/C19 Angled Connector - 71804120250 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details