Interpower North American 5x2 AWG Cable 86010700

Description
N.A. Current Rating: 64 N.A. Voltage Rating: 600 N.A. Min Fix Inst Op Temp: -35ºC N.A. Max Fix Inst Op Temp: +90ºC N.A. Flammability: FT2 Min Bend Radius: 6x Cable Diameter Cable Style: North American N.A. Conductor Size: 2 AWG Number of Conductors: 5 Cond. Color Code: Blk/White/Green/Red/ Orang N.A. Cable Type: SO/SOW Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 40.0mm General Material: Rubber Oil Resistant: yes Fillerless: no Shielded: no CE Marking: no
Request a Quote
Description
N.A. Current Rating: 64 N.A. Voltage Rating: 600 N.A. Min Fix Inst Op Temp: -35ºC N.A. Max Fix Inst Op Temp: +90ºC N.A. Flammability: FT2 Min Bend Radius: 6x Cable Diameter Cable Style: North American N.A. Conductor Size: 2 AWG Number of Conductors: 5 Cond. Color Code: Blk/White/Green/Red/ Orang N.A. Cable Type: SO/SOW Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 40.0mm General Material: Rubber Oil Resistant: yes Fillerless: no Shielded: no CE Marking: no
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
North American 5x2 AWG Cable - 86010700 - Interpower
Oskaloosa, IA, United States
North American 5x2 AWG Cable
86010700
North American 5x2 AWG Cable 86010700
N.A. Current Rating: 64 N.A. Voltage Rating: 600 N.A. Min Fix Inst Op Temp: -35ºC N.A. Max Fix Inst Op Temp: +90ºC N.A. Flammability: FT2 Min Bend Radius: 6x Cable Diameter Cable Style: North American N.A. Conductor Size: 2 AWG Number of Conductors: 5 Cond. Color Code: Blk/White/Green/Red/ Orang N.A. Cable Type: SO/SOW Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 40.0mm General Material: Rubber Oil Resistant: yes Fillerless: no Shielded: no CE Marking: no

N.A. Current Rating: 64

N.A. Voltage Rating: 600

N.A. Min Fix Inst Op Temp: -35ºC

N.A. Max Fix Inst Op Temp: +90ºC

N.A. Flammability: FT2

Min Bend Radius: 6x Cable Diameter

Cable Style: North American

N.A. Conductor Size: 2 AWG

Number of Conductors: 5

Cond. Color Code: Blk/White/Green/Red/Orang

N.A. Cable Type: SO/SOW

Cable Color: Black

Cable Standard: UL 62

Approx. Outer Diameter: 40.0mm

General Material: Rubber

Oil Resistant: yes

Fillerless: no

Shielded: no

CE Marking: no

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86010700
Product Name North American 5x2 AWG Cable
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 5
Wire Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

North American 3x16 AWG Rubber Cable - 86011020 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Italian 16Amp Power Cord - 86260030 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 3; 3
View Details
United Kingdom/Ireland 10A Power Cord - 86240100 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Sheet I Power Cord 20A - 86262010 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details