Interpower North American 5x12 AWG Cable 86030390

Description
N.A. Current Rating: 16 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -20ºC N.A. Max Fix Inst Op Temp: +60ºC N.A. Flammability: FT2 Min Bend Radius: 10x cable diameter Cable Style: North American N.A. Conductor Size: 12 AWG Number of Conductors: 5 Cond. Color Code: Blk/White/Green/Red/ Orang N.A. Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 13.5mm General Material: PVC Oil Resistant: no Fillerless: no Shielded: no CE Marking: no
Request a Quote
Description
N.A. Current Rating: 16 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -20ºC N.A. Max Fix Inst Op Temp: +60ºC N.A. Flammability: FT2 Min Bend Radius: 10x cable diameter Cable Style: North American N.A. Conductor Size: 12 AWG Number of Conductors: 5 Cond. Color Code: Blk/White/Green/Red/ Orang N.A. Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 13.5mm General Material: PVC Oil Resistant: no Fillerless: no Shielded: no CE Marking: no
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
North American 5x12 AWG Cable - 86030390 - Interpower
Oskaloosa, IA, United States
North American 5x12 AWG Cable
86030390
North American 5x12 AWG Cable 86030390
N.A. Current Rating: 16 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -20ºC N.A. Max Fix Inst Op Temp: +60ºC N.A. Flammability: FT2 Min Bend Radius: 10x cable diameter Cable Style: North American N.A. Conductor Size: 12 AWG Number of Conductors: 5 Cond. Color Code: Blk/White/Green/Red/ Orang N.A. Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 13.5mm General Material: PVC Oil Resistant: no Fillerless: no Shielded: no CE Marking: no

N.A. Current Rating: 16

N.A. Voltage Rating: 300

N.A. Min Fix Inst Op Temp: -20ºC

N.A. Max Fix Inst Op Temp: +60ºC

N.A. Flammability: FT2

Min Bend Radius: 10x cable diameter

Cable Style: North American

N.A. Conductor Size: 12 AWG

Number of Conductors: 5

Cond. Color Code: Blk/White/Green/Red/Orang

N.A. Cable Type: SJT

Cable Color: Black

Cable Standard: UL 62

Approx. Outer Diameter: 13.5mm

General Material: PVC

Oil Resistant: no

Fillerless: no

Shielded: no

CE Marking: no

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86030390
Product Name North American 5x12 AWG Cable
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 5
Wire Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Israeli 16Amp Cord Set w/Angled C19 Connector - 86275080 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Korean Cord Set w/IEC 60320 C13, 2.5m - 86263010 - Interpower
Specs
Cord Color Black
Approvals IEC 60227
Number of Conductors 3; 3
View Details
Australia Class II Cord Set w/ C17 Connector - 86211700 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
Israeli 16Amp Power Cord - 86275090 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details