Interpower Swiss 2.5Amp Cord Set with C5 Connector 86285331

Description
Current Rating: 2.5A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: -15ºC to 70ºC Plug Type: Type 12 Plug Color: Black Connector Type: IEC 60320 C5 Connector Color: Black Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 3 Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 6.0mm to 7.6mm General Material: PVC CE Marking: yes REMARKS: NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing).
Request a Quote Datasheet
Description
Current Rating: 2.5A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: -15ºC to 70ºC Plug Type: Type 12 Plug Color: Black Connector Type: IEC 60320 C5 Connector Color: Black Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 3 Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 6.0mm to 7.6mm General Material: PVC CE Marking: yes REMARKS: NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swiss 2.5Amp Cord Set with C5 Connector - 86285331 - Interpower
Oskaloosa, IA, United States
Swiss 2.5Amp Cord Set with C5 Connector
86285331
Swiss 2.5Amp Cord Set with C5 Connector 86285331
Current Rating: 2.5A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: -15ºC to 70ºC Plug Type: Type 12 Plug Color: Black Connector Type: IEC 60320 C5 Connector Color: Black Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 3 Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 6.0mm to 7.6mm General Material: PVC CE Marking: yes REMARKS: NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing).

Current Rating: 2.5A

Voltage Rating: 250VAC

Length: 1.80m/6.0ft

Temperature Rating: -15ºC to 70ºC

Plug Type: Type 12

Plug Color: Black

Connector Type: IEC 60320 C5

Connector Color: Black

Cable Style: International

Conductor Size: 0.75mm²

Number of Conductors: 3

Cable Type: H05VV-F

Cable Color: Black

Cable Standard: EN 50525

Approx. Outer Diameter: 6.0mm to 7.6mm

General Material: PVC

CE Marking: yes

REMARKS: NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing).

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86285331
Product Name Swiss 2.5Amp Cord Set with C5 Connector
Cord Color Black
Approvals EN 50525
Number of Conductors 3; 3
Male End Type Type 12
Cord Length 70.87 inch (1800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

North American 3x18 AWG Fillerless SJTOOW Cable - 86060250 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
North American 10Amp Power Cord - 70401000244 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Italian 6Amp Power Cord - 86260040 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American 2x16 AWG Cable - 86030680 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 2; 2
View Details