Current Rating: 15A
Voltage Rating: 125VAC
Length: 2.50m/8.2ft
Temperature Rating: -15ºC to +60ºC
Plug Type: NEMA 5-15
Plug Color: Black
Connector Type: Unterminated
Cable Style: North Am.
Conductor Size: 12 AWG
Number of Conductors: 3
Cond. Color Code: Brown/Blue/Green-Yel
Cable Type: SJT
Cable Color: Black
Cable Standard: UL 62
Approx. Outer Diameter: 11.1mm
General Material: PVC
CE Marking: no
REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.
| Interpower | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 86221490 |
| Product Name | North American Power Cord w/ NEMA 5-15 Plug |
| Cord Color | Black |
| Approvals | UL Listing Mark; UL 62 |
| Number of Conductors | 3; 3 |
| Male End Type | NEMA 5-15P; NEMA 5-15 |
| Cord Length | 98.43 inch (2500 mm) |