NOTE: This part is not available for sale
Current Rating: 2.5A
Voltage Rating: 250VAC
Length: 1.80m/6.0ft
Temperature Rating: -15ºC to 70ºC
Plug Type: Australia AS/NZS 3112
Plug Color: Black
Connector Color: Black
Cable Style: International
Conductor Size: 0.75mm²
Number of Conductors: 2
Cond. Color Code: Brown/Blue
Cable Type: H05VV-H2-F
Cable Color: Black
Cable Standard: EN 50525
Approx. Outer Diameter: Flat
General Material: PVC
CE Marking: no
| Interpower | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 86211670 |
| Product Name | Australia Class II Power Cord |
| Cord Color | Black |
| Approvals | EN 50525 |
| Number of Conductors | 2; 2 |
| Male End Type | AS 3112; Australia AS/NZS 3112 |
| Cord Length | 70.87 inch (1800 mm) |