Interpower International 5x2.50mm² Harmonized Cable 86020410

Description
Int'l Current Rating: 26A Int'l Voltage Rating: 450 / 750VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -25ºC Int'l Max Fix Inst Op Temp: +60ºC Int'l Min Flex Op Temp: -25ºC Min Bend Radius: 4x cable diameter (fixed) Cable Style: International Int'l Conductor Size: 2.50mm² Number of Conductors: 5 Cond. Color Code: Brn/Blue/Grn-Yel/Blk /Gray Int'l Cable Type: H07RN-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 14.3mm General Material: Rubber Oil Resistant: yes Fillerless: no Shielded: no CE Marking: yes
Request a Quote
Description
Int'l Current Rating: 26A Int'l Voltage Rating: 450 / 750VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -25ºC Int'l Max Fix Inst Op Temp: +60ºC Int'l Min Flex Op Temp: -25ºC Min Bend Radius: 4x cable diameter (fixed) Cable Style: International Int'l Conductor Size: 2.50mm² Number of Conductors: 5 Cond. Color Code: Brn/Blue/Grn-Yel/Blk /Gray Int'l Cable Type: H07RN-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 14.3mm General Material: Rubber Oil Resistant: yes Fillerless: no Shielded: no CE Marking: yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
International 5x2.50mm² Harmonized Cable - 86020410 - Interpower
Oskaloosa, IA, United States
International 5x2.50mm² Harmonized Cable
86020410
International 5x2.50mm² Harmonized Cable 86020410
Int'l Current Rating: 26A Int'l Voltage Rating: 450 / 750VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -25ºC Int'l Max Fix Inst Op Temp: +60ºC Int'l Min Flex Op Temp: -25ºC Min Bend Radius: 4x cable diameter (fixed) Cable Style: International Int'l Conductor Size: 2.50mm² Number of Conductors: 5 Cond. Color Code: Brn/Blue/Grn-Yel/Blk /Gray Int'l Cable Type: H07RN-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 14.3mm General Material: Rubber Oil Resistant: yes Fillerless: no Shielded: no CE Marking: yes

Int'l Current Rating: 26A

Int'l Voltage Rating: 450 / 750VAC

N.A. Current Rating: A

N.A. Voltage Rating: VAC

Int'l Min Fix Inst Op Temp: -25ºC

Int'l Max Fix Inst Op Temp: +60ºC

Int'l Min Flex Op Temp: -25ºC

Min Bend Radius: 4x cable diameter (fixed)

Cable Style: International

Int'l Conductor Size: 2.50mm²

Number of Conductors: 5

Cond. Color Code: Brn/Blue/Grn-Yel/Blk/Gray

Int'l Cable Type: H07RN-F

Cable Color: Black

Cable Standard: EN 50525

Approx. Outer Diameter: 14.3mm

General Material: Rubber

Oil Resistant: yes

Fillerless: no

Shielded: no

CE Marking: yes

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86020410
Product Name International 5x2.50mm² Harmonized Cable
Cord Color Black
Unlock Full Specs
to access all available technical data

Similar Products

South Africa 16Amp Cord Set w/Ang. C19 Connector - 86265080 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American 5x10 AWG Cable - 86010661 - Interpower
Specs
Cord Color Black
Number of Conductors 5
Wire Shape Round
View Details
North American 2x18AWG Cable - 86030240 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 2; 2
View Details
Australian 2.5Amp Cord Set with C5 Connector - 86211251 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 3; 3
View Details