Interpower North American 2x18AWG Cable 86030240

Description
N.A. Current Rating: 10 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -20°ºC N.A. Max Fix Inst Op Temp: +105°ºC N.A. Min Flex Op Temp: -10°ºC N.A. Flammability: See Remarks Min Bend Radius: See Remarks Cable Style: North American N.A. Conductor Size: 18 AWG Number of Conductors: 2 Cond. Color Code: Black/White N.A. Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 7.3mm General Material: PVC Oil Resistant: no Fillerless: no Shielded: no CE Marking: no REMARKS: Flammanility: VW-1 (UL); FT1,FT2 (CSA). Min. bend radius depends on the application. See HD516, NEC or call Technical Support for assistance.
Request a Quote
Description
N.A. Current Rating: 10 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -20°ºC N.A. Max Fix Inst Op Temp: +105°ºC N.A. Min Flex Op Temp: -10°ºC N.A. Flammability: See Remarks Min Bend Radius: See Remarks Cable Style: North American N.A. Conductor Size: 18 AWG Number of Conductors: 2 Cond. Color Code: Black/White N.A. Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 7.3mm General Material: PVC Oil Resistant: no Fillerless: no Shielded: no CE Marking: no REMARKS: Flammanility: VW-1 (UL); FT1,FT2 (CSA). Min. bend radius depends on the application. See HD516, NEC or call Technical Support for assistance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
North American 2x18AWG Cable - 86030240 - Interpower
Oskaloosa, IA, United States
North American 2x18AWG Cable
86030240
North American 2x18AWG Cable 86030240
N.A. Current Rating: 10 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -20°ºC N.A. Max Fix Inst Op Temp: +105°ºC N.A. Min Flex Op Temp: -10°ºC N.A. Flammability: See Remarks Min Bend Radius: See Remarks Cable Style: North American N.A. Conductor Size: 18 AWG Number of Conductors: 2 Cond. Color Code: Black/White N.A. Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 7.3mm General Material: PVC Oil Resistant: no Fillerless: no Shielded: no CE Marking: no REMARKS: Flammanility: VW-1 (UL); FT1,FT2 (CSA). Min. bend radius depends on the application. See HD516, NEC or call Technical Support for assistance.

N.A. Current Rating: 10

N.A. Voltage Rating: 300

N.A. Min Fix Inst Op Temp: -20°ºC

N.A. Max Fix Inst Op Temp: +105°ºC

N.A. Min Flex Op Temp: -10°ºC

N.A. Flammability: See Remarks

Min Bend Radius: See Remarks

Cable Style: North American

N.A. Conductor Size: 18 AWG

Number of Conductors: 2

Cond. Color Code: Black/White

N.A. Cable Type: SJT

Cable Color: Black

Cable Standard: UL 62

Approx. Outer Diameter: 7.3mm

General Material: PVC

Oil Resistant: no

Fillerless: no

Shielded: no

CE Marking: no

REMARKS: Flammanility: VW-1 (UL); FT1,FT2 (CSA). Min. bend radius depends on the application. See HD516, NEC or call Technical Support for assistance.

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86030240
Product Name North American 2x18AWG Cable
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 2; 2
Wire Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Japanese Power Cord - 86277170 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
United Kingdom/Ireland Cordset w/C13 Connector - 86240080 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
United Kingdom/Ireland Cordset w/C13 Connector - 86240230 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Danish 6Amp Hospital Grade Cord Set W/C13 Connector - 86280520 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details