Hamilton Products, Inc. Nickel Plated Cu Flat Braids 9223

Description
Braided Wire
Description
Braided Wire

Suppliers

Company
Product
Description
Supplier Links
Nickel Plated Cu Flat Braids - 9223 - Hamilton Products, Inc.
Sherburne, NY, USA
Nickel Plated Cu Flat Braids
9223
Nickel Plated Cu Flat Braids 9223
Braided Wire

Braided Wire

Supplier's Site

Technical Specifications

  Hamilton Products, Inc.
Product Category Bare Conductor Wire and Cable
Product Number 9223
Product Name Nickel Plated Cu Flat Braids
Conductor Type Flat Braid
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire - 1806056 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.2500 mm² (3.88E-4 in²)
View Details
Parallel Pair Cable - 08PB2LF010 - TE Connectivity
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
North American 30 AWG
View Details
Standard Braided Copper Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
Conductor Weight 3.33E-4 to 1.09 lbs/ft (4.96E-4 to 1.62 g/mm)
View Details
Silicon Bronze Alloy Fuse Wire - 1340 - BRIM Electronics, Inc.
Specs
Conductor Type Solid
Cable Conductor Silicon Bronze Alloy
North American 26 to 21 AWG
View Details