Hamilton Products, Inc. Silver Plated Cu Flat Braids 7225

Description
Braided Wire
Description
Braided Wire

Suppliers

Company
Product
Description
Supplier Links
Silver Plated Cu Flat Braids - 7225 - Hamilton Products, Inc.
Sherburne, NY, USA
Silver Plated Cu Flat Braids
7225
Silver Plated Cu Flat Braids 7225
Braided Wire

Braided Wire

Supplier's Site

Technical Specifications

  Hamilton Products, Inc.
Product Category Bare Conductor Wire and Cable
Product Number 7225
Product Name Silver Plated Cu Flat Braids
Conductor Type Flat Braid
Unlock Full Specs
to access all available technical data

Similar Products

Oriented Wire - 2421702-1 - TE Connectivity
Specs
Width 1.97 inch (50 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
Extra Wide Braided Copper Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0799 to 1.79 lbs/ft (0.1189 to 2.66 g/mm)
View Details
Silicon Bronze Alloy Fuse Wire - 1340 - BRIM Electronics, Inc.
Specs
Conductor Type Solid
Cable Conductor Silicon Bronze Alloy
North American 26 to 21 AWG
View Details