Hamilton Products, Inc. Tinned Copper Flat Braids 6230

Description
Braided Wire
Description
Braided Wire

Suppliers

Company
Product
Description
Supplier Links
Tinned Copper Flat Braids - 6230 - Hamilton Products, Inc.
Sherburne, NY, USA
Tinned Copper Flat Braids
6230
Tinned Copper Flat Braids 6230
Braided Wire

Braided Wire

Supplier's Site

Technical Specifications

  Hamilton Products, Inc.
Product Category Bare Conductor Wire and Cable
Product Number 6230
Product Name Tinned Copper Flat Braids
Conductor Type Flat Braid
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire - 1806032 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.3400 mm² (5.27E-4 in²)
View Details
Signal Wire & Cable - CQ06733001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
North American 16 AWG
View Details
Standard Braided Copper Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
Conductor Weight 3.33E-4 to 1.09 lbs/ft (4.96E-4 to 1.62 g/mm)
View Details
Silicon Bronze Alloy Fuse Wire - 1340 - BRIM Electronics, Inc.
Specs
Conductor Type Solid
Cable Conductor Silicon Bronze Alloy
North American 26 to 21 AWG
View Details