TE Connectivity
Signal Wire & Cable
CQ06733001
Description
Body Features Conductor Material : Tin-Plated Copper
Dimensions Wire Size (AWG) : 16
Usage Conditions Operating Temperature Range (DEGC) : -65 - 105
Request a Quote
Email Supplier
Datasheet
Description
Body Features Conductor Material : Tin-Plated Copper
Dimensions Wire Size (AWG) : 16
Usage Conditions Operating Temperature Range (DEGC) : -65 - 105
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Conductor Material : Tin-Plated Copper
Dimensions Wire Size (AWG) : 16
Usage Conditions Operating Temperature Range (DEGC) : -65 - 105
Body Features
- Conductor Material : Tin-Plated Copper
Dimensions
Usage Conditions
- Operating Temperature Range (DEGC) : -65 - 105
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Bare Conductor Wire and Cable |
|
Product Number
|
CQ06733001 |
|
Product Name
|
Signal Wire & Cable |
|
Cable Conductor
|
Copper and Copper Alloys
|
Unlock Full Specs
to access all available technical data
Similar Products
Width
1.97 inch (50 mm)
Thickness
0.0630 inch (1.6 mm)
View Details
Width
8.86 inch (225 mm)
Thickness
0.0630 inch (1.6 mm)
View Details
Cable Conductor
Copper and Copper Alloys
North American
18 AWG
View Details
Width
1.97 inch (50 mm)
Thickness
0.0630 inch (1.6 mm)
View Details