Intermatic, Inc. TIME SWITCH, AUTO-VOLTAGE, 120-277VAC, 40A, 24 HR, SPDT/DPDT, NEMA3R GM40AV

Description
The GM40AV auto-voltage time switch is a universal, electromechanical clock which can automatically detect the voltage input without the use of dip switch or selector pins. The clock can operate at any voltage between 120 and 277 VAC. It is simple as wiring the clock and go. The clock understands the corresponding input voltage automatically. No need to worry any longer if the correct voltage was set before wiring. The GM40AV is mounted in a compact UL Type 3R outdoor enclosure and features a DPDT switching configuration (two normally open and two normally closed contacts). The manual override switch allows for ON/OFF/AUTO functionality.
Description
The GM40AV auto-voltage time switch is a universal, electromechanical clock which can automatically detect the voltage input without the use of dip switch or selector pins. The clock can operate at any voltage between 120 and 277 VAC. It is simple as wiring the clock and go. The clock understands the corresponding input voltage automatically. No need to worry any longer if the correct voltage was set before wiring. The GM40AV is mounted in a compact UL Type 3R outdoor enclosure and features a DPDT switching configuration (two normally open and two normally closed contacts). The manual override switch allows for ON/OFF/AUTO functionality.

Suppliers

Company
Product
Description
Supplier Links
TIME SWITCH, AUTO-VOLTAGE, 120-277VAC, 40A, 24 HR, SPDT/DPDT, NEMA3R - 70132092 - Allied Electronics, Inc.
Fort Worth, TX, USA
TIME SWITCH, AUTO-VOLTAGE, 120-277VAC, 40A, 24 HR, SPDT/DPDT, NEMA3R
70132092
TIME SWITCH, AUTO-VOLTAGE, 120-277VAC, 40A, 24 HR, SPDT/DPDT, NEMA3R 70132092
The GM40AV auto-voltage time switch is a universal, electromechanical clock which can automatically detect the voltage input without the use of dip switch or selector pins. The clock can operate at any voltage between 120 and 277 VAC. It is simple as wiring the clock and go. The clock understands the corresponding input voltage automatically. No need to worry any longer if the correct voltage was set before wiring. The GM40AV is mounted in a compact UL Type 3R outdoor enclosure and features a DPDT switching configuration (two normally open and two normally closed contacts). The manual override switch allows for ON/OFF/AUTO functionality.

The GM40AV auto-voltage time switch is a universal, electromechanical clock which can automatically detect the voltage input without the use of dip switch or selector pins. The clock can operate at any voltage between 120 and 277 VAC. It is simple as wiring the clock and go. The clock understands the corresponding input voltage automatically. No need to worry any longer if the correct voltage was set before wiring. The GM40AV is mounted in a compact UL Type 3R outdoor enclosure and features a DPDT switching configuration (two normally open and two normally closed contacts). The manual override switch allows for ON/OFF/AUTO functionality.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Universal Process Controllers
Product Number 70132092
Product Name TIME SWITCH, AUTO-VOLTAGE, 120-277VAC, 40A, 24 HR, SPDT/DPDT, NEMA3R
Unlock Full Specs
to access all available technical data

Similar Products

PS-7064 64-Point Channel Controller -  - DOD Technologies Inc.
Specs
Features Datalogger
Interface Digital Front Panel
View Details
SLC 5/04 16K Controller - 1747-L541 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Chassis
Standards and Compliance Other; GOST,KC,MARINE
View Details