Intermatic, Inc. TIME CONTROL; SURFACE OR DIN RAIL MOUNT; SCREW; SPDT; 120 V; -18 TO DEGC FM1D20A-120

Description
FM1D20A and FM1D50A Surface or DIN Rail Mounting Size: 2.83" W × 4.0" L × 2.06" D. Screw terminals, 10-24 AWG wire. Features: SPDT Switch Rating: 16 A @ 250 VAC Resistive Manual On-Off-Auto Override UL Recognized, US and Canada
Description
FM1D20A and FM1D50A Surface or DIN Rail Mounting Size: 2.83" W × 4.0" L × 2.06" D. Screw terminals, 10-24 AWG wire. Features: SPDT Switch Rating: 16 A @ 250 VAC Resistive Manual On-Off-Auto Override UL Recognized, US and Canada

Suppliers

Company
Product
Description
Supplier Links
TIME CONTROL; SURFACE OR DIN RAIL MOUNT; SCREW; SPDT; 120 V; -18 TO DEGC - 70132080 - Allied Electronics, Inc.
Fort Worth, TX, USA
TIME CONTROL; SURFACE OR DIN RAIL MOUNT; SCREW; SPDT; 120 V; -18 TO DEGC
70132080
TIME CONTROL; SURFACE OR DIN RAIL MOUNT; SCREW; SPDT; 120 V; -18 TO DEGC 70132080
FM1D20A and FM1D50A Surface or DIN Rail Mounting Size: 2.83" W × 4.0" L × 2.06" D. Screw terminals, 10-24 AWG wire. Features: SPDT Switch Rating: 16 A @ 250 VAC Resistive Manual On-Off-Auto Override UL Recognized, US and Canada

FM1D20A and FM1D50A Surface or DIN Rail Mounting Size: 2.83" W × 4.0" L × 2.06" D. Screw terminals, 10-24 AWG wire.
Features:

  • SPDT Switch Rating: 16 A @ 250 VAC Resistive
  • Manual On-Off-Auto Override
  • UL Recognized, US and Canada
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Universal Process Controllers
Product Number 70132080
Product Name TIME CONTROL; SURFACE OR DIN RAIL MOUNT; SCREW; SPDT; 120 V; -18 TO DEGC
Control Signal Switched Output
Unlock Full Specs
to access all available technical data

Similar Products

CO2 Controller for Mushrooms -  - CO2Meter.com
Specs
Accuracy 5.0 ±% FS
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Cylmate controller - PFPA202 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Controller Type Cylmate Controller
Form Factor Stand-Alone
Interface Computer Programmable
View Details
UVIC-B UltraVoice® Integrated Controller -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Current Loop (Transmitter) Excitation
View Details