Intermatic, Inc. TIME SWITCH; 0 TO 6 HR.; SPRING WOUND INTERVAL; 125 VAC; 20 A; SPST FD6H

Description
FD Series Mechanical: Stocked as Ivory Ratings: Inductive, @ 20 A, 125 VAC, 50/60 Hz 10 A, 250 and 277 VAC, 50/60 Hz Motor: 1 HP, 125 VAC, 50/60 Hz 2 HP, 250 VAC, 50/60 Hz Available in White and Almond Scale-Plate Available with Simulated Aluminum Full-Size Wallplate Available with Hold-Feature Approvals: UL, CSA ET616 — Electronic Interval Timer
Description
FD Series Mechanical: Stocked as Ivory Ratings: Inductive, @ 20 A, 125 VAC, 50/60 Hz 10 A, 250 and 277 VAC, 50/60 Hz Motor: 1 HP, 125 VAC, 50/60 Hz 2 HP, 250 VAC, 50/60 Hz Available in White and Almond Scale-Plate Available with Simulated Aluminum Full-Size Wallplate Available with Hold-Feature Approvals: UL, CSA ET616 — Electronic Interval Timer

Suppliers

Company
Product
Description
Supplier Links
TIME SWITCH; 0 TO 6 HR.; SPRING WOUND INTERVAL; 125 VAC; 20 A; SPST - 70132078 - Allied Electronics, Inc.
Fort Worth, TX, USA
TIME SWITCH; 0 TO 6 HR.; SPRING WOUND INTERVAL; 125 VAC; 20 A; SPST
70132078
TIME SWITCH; 0 TO 6 HR.; SPRING WOUND INTERVAL; 125 VAC; 20 A; SPST 70132078
FD Series Mechanical: Stocked as Ivory Ratings: Inductive, @ 20 A, 125 VAC, 50/60 Hz 10 A, 250 and 277 VAC, 50/60 Hz Motor: 1 HP, 125 VAC, 50/60 Hz 2 HP, 250 VAC, 50/60 Hz Available in White and Almond Scale-Plate Available with Simulated Aluminum Full-Size Wallplate Available with Hold-Feature Approvals: UL, CSA ET616 — Electronic Interval Timer

FD Series Mechanical:

  • Stocked as Ivory
  • Ratings: Inductive, @ 20 A, 125 VAC, 50/60 Hz 10 A, 250 and 277 VAC, 50/60 Hz
  • Motor: 1 HP, 125 VAC, 50/60 Hz 2 HP, 250 VAC, 50/60 Hz
  • Available in White and Almond Scale-Plate
  • Available with Simulated Aluminum Full-Size Wallplate
  • Available with Hold-Feature
  • Approvals: UL, CSA
  • ET616 — Electronic Interval Timer
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Universal Process Controllers
Product Number 70132078
Product Name TIME SWITCH; 0 TO 6 HR.; SPRING WOUND INTERVAL; 125 VAC; 20 A; SPST
Control Signal Serial / Digital
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
FCTBD Two-Way Control and Status Monitoring -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details