Interlectric Corporation 100/GY6/CLEAR 120V QUARTZ

Description
Quartz Lamp
Description
Quartz Lamp

Suppliers

Company
Product
Description
Supplier Links
100/GY6/CLEAR 120V QUARTZ -  - Interlectric Corporation
Warren, PA, USA
100/GY6/CLEAR 120V QUARTZ
100/GY6/CLEAR 120V QUARTZ
Quartz Lamp

Quartz Lamp

Supplier's Site

Technical Specifications

  Interlectric Corporation
Product Category Lamps
Product Name 100/GY6/CLEAR 120V QUARTZ
Lamp Type Quartz Lamp
Unlock Full Specs
to access all available technical data

Similar Products

UV Light Source For In-Field Spectroscopy - FiberLight® L3 - Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Lamp Power 1.5 watts
Rated Average Life 5000 hours
View Details
Hollow cathode lamp - L233-25NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details