InterFET Corporation JFET J232

Description
JFET N-CHANNEL SILICON JFET
Description
JFET N-CHANNEL SILICON JFET
Datasheet
Datasheet Summary
Powered by GS/AI

The J232 is an N-channel silicon junction field-effect transistor designed for audio amplifier applications, housed in a TO-226AA (TO-92) package with pin configuration: 1-drain, 2-source, 3-gate. It has a reverse gate-source and gate-drain voltage rating of -40 V, a continuous forward gate current of 50 mA, and a power dissipation of 360 mW at 25°C, derating at 3.27 mW/°C. The gate-source cutoff voltage ranges from -3 V to -6 V, the drain saturation current is 5 to 10 mA, and the common-source forward transconductance is 2500 to 5000 µS. Input noise voltage is 6 nV/√Hz at 1 kHz.

Datasheet Summary
Powered by GS/AI

The J232 is an N-channel silicon junction field-effect transistor designed for audio amplifier applications, housed in a TO-226AA (TO-92) package with pin configuration: 1-drain, 2-source, 3-gate. It has a reverse gate-source and gate-drain voltage rating of -40 V, a continuous forward gate current of 50 mA, and a power dissipation of 360 mW at 25°C, derating at 3.27 mW/°C. The gate-source cutoff voltage ranges from -3 V to -6 V, the drain saturation current is 5 to 10 mA, and the common-source forward transconductance is 2500 to 5000 µS. Input noise voltage is 6 nV/√Hz at 1 kHz.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
JFET
J232
JFET J232
JFET N-CHANNEL SILICON JFET

JFET N-CHANNEL SILICON JFET

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Transistors
Product Number J232
Product Name JFET
Transistor Type JFET
Unlock Full Specs
to access all available technical data

Similar Products

IGBT - 92653623 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
20 V, 2 A NPN medium power transistors - BC68-25PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
4 suppliers
7 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1011 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN / SMT
View Details