Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSISTORS
INTERFET CORPORATION
J202 -- JFET
InterFET Corporation
JFET
J202
Description
JFET JFET N-Channel -40V 50mA 360mW 3.27mW
Datasheet
Description
JFET JFET N-Channel -40V 50mA 360mW 3.27mW
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
JFET
J202
JFET
J202
JFET JFET N-Channel -40V 50mA 360mW 3.27mW
JFET JFET N-Channel -40V 50mA 360mW 3.27mW
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Transistors
Product Number
J202
Product Name
JFET
Transistor Type
JFET
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
SMALL SIGNAL BIPOLAR TRANSISTOR
2N4401
Specs
Transistor Type
Bipolar RF
Polarity
NPN; NPN
Transistor Technology / Material
SILICON
View Details
Fuji Electric Corp. of America
Transistor
2SK1936
View Details
Nexperia B.V.
45 V, 500 mA NPN general-purpose transistors
BC817K-25-QVL
Specs
Transistor Type
BJT
Package Type
SOT23; SOT23 SOT23
View Details
2
suppliers
Qorvo
DC - 14 GHz, 50 Watt Discrete Power GaN on SiC HEMT
TGF2023-2-10
Specs
Transistor Type
HEMT
Transistor Technology / Material
GaN on SiC
Package Type
Die
View Details
4
suppliers