InterFET Corporation JFET 2N3971

Description
JFET JFET N-Channel -40V 50mA 300mW 1.7mW
Description
JFET JFET N-Channel -40V 50mA 300mW 1.7mW
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N3971 is an N-channel silicon junction field-effect transistor designed for low rds(on) and fast switching applications. It is packaged in a standard case with a maximum power dissipation of 300 mW and power derating of 1.7 mW/°C. The device has a gate-source breakdown voltage of -40 V, continuous forward gate current of 50 mA, and gate reverse current of 250 pA. Drain saturation current ranges from 25 to 75 mA at VDS = 10 V and VGS = 0 V. Drain-source on resistance is 60 to 100 Ω at VGS = 0 V and ID = 0 V. Input capacitance is 25 pF and reverse transfer capacitance is 6 pF at specified test conditions. Switching times include turn-on delay of 15 to 40 ns, rise time of 15 to 40 ns, and turn-off time of 60 to 100 ns. Operating temperature range is -65°C to +150°C.

Datasheet Summary
Powered by GS/AI

The 2N3971 is an N-channel silicon junction field-effect transistor designed for low rds(on) and fast switching applications. It is packaged in a standard case with a maximum power dissipation of 300 mW and power derating of 1.7 mW/°C. The device has a gate-source breakdown voltage of -40 V, continuous forward gate current of 50 mA, and gate reverse current of 250 pA. Drain saturation current ranges from 25 to 75 mA at VDS = 10 V and VGS = 0 V. Drain-source on resistance is 60 to 100 Ω at VGS = 0 V and ID = 0 V. Input capacitance is 25 pF and reverse transfer capacitance is 6 pF at specified test conditions. Switching times include turn-on delay of 15 to 40 ns, rise time of 15 to 40 ns, and turn-off time of 60 to 100 ns. Operating temperature range is -65°C to +150°C.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
JFET JFET N-Channel -40V 50mA 300mW 1.7mW

JFET JFET N-Channel -40V 50mA 300mW 1.7mW

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Transistors
Product Number 2N3971
Product Name JFET
Transistor Type JFET
Unlock Full Specs
to access all available technical data

Similar Products