Interface, Inc. - AZ High Speed Data Logger 9330

Description
24 bit resolution 3750 Hz update rate Peak and valley capture Log to SD card at 1000Hz USB Port with software ±5V analog output Rechargeable battery 20 Hour battery life/ 300 hour standby Stores up to 6 sensor calibrations Powers up to 4x 350 ohm sensors
Description
24 bit resolution 3750 Hz update rate Peak and valley capture Log to SD card at 1000Hz USB Port with software ±5V analog output Rechargeable battery 20 Hour battery life/ 300 hour standby Stores up to 6 sensor calibrations Powers up to 4x 350 ohm sensors

Suppliers

Company
Product
Description
Supplier Links
High Speed Data Logger - 9330 - Interface, Inc. - AZ
Scottsdale, AZ, USA
High Speed Data Logger
9330
High Speed Data Logger 9330
24 bit resolution 3750 Hz update rate Peak and valley capture Log to SD card at 1000Hz USB Port with software ±5V analog output Rechargeable battery 20 Hour battery life/ 300 hour standby Stores up to 6 sensor calibrations Powers up to 4x 350 ohm sensors
  • 24 bit resolution
  • 3750 Hz update rate
  • Peak and valley capture
  • Log to SD card at 1000Hz
  • USB Port with software
  • ±5V analog output
  • Rechargeable battery
  • 20 Hour battery life/ 300 hour standby
  • Stores up to 6 sensor calibrations
  • Powers up to 4x 350 ohm sensors
Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Data Acquisition
Product Number 9330
Product Name High Speed Data Logger
Data Acquisition Datalogger
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface Front Panel
Host Connection USB
Unlock Full Specs
to access all available technical data