Intel Corporation Embedded - Embedded - Microprocessors - YW80L188EC16 YW80L188EC16

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106101-YW80L188EC16 Packaging: Bulk Voltage: 3 V Frequency: 16 MHz Number of Pins: 100 Categories: Embedded - Microprocessors Max Frequency: 16 MHz Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 5 V Min Supply Voltage: 3 V
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106101-YW80L188EC16 Packaging: Bulk Voltage: 3 V Frequency: 16 MHz Number of Pins: 100 Categories: Embedded - Microprocessors Max Frequency: 16 MHz Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 5 V Min Supply Voltage: 3 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - YW80L188EC16 - 1106101-YW80L188EC16 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - YW80L188EC16
1106101-YW80L188EC16
Embedded - Embedded - Microprocessors - YW80L188EC16 1106101-YW80L188EC16
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106101-YW80L188EC16 Packaging: Bulk Voltage: 3 V Frequency: 16 MHz Number of Pins: 100 Categories: Embedded - Microprocessors Max Frequency: 16 MHz Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 5 V Min Supply Voltage: 3 V

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106101-YW80L188EC16
Packaging: Bulk
Voltage: 3 V
Frequency: 16 MHz
Number of Pins: 100
Categories: Embedded - Microprocessors
Max Frequency: 16 MHz
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 5 V
Min Supply Voltage: 3 V

Buy Now
16-bit 16MHz Embedded Microprocessor MPU - 694-YW80L188EC16 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16MHz Embedded Microprocessor MPU
694-YW80L188EC16
16-bit 16MHz Embedded Microprocessor MPU 694-YW80L188EC16
MPU 188 Processor 16-Bit 1um 16MHz 100-Pin SQFP Product overview: YW80L188EC16 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 16MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-YW80L188EC16 can be used for catalog matching and distributor lookup.

MPU 188 Processor 16-Bit 1um 16MHz 100-Pin SQFP Product overview: YW80L188EC16 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 16MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-YW80L188EC16 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1106101-YW80L188EC16 694-YW80L188EC16
Product Name Embedded - Embedded - Microprocessors - YW80L188EC16 16-bit 16MHz Embedded Microprocessor MPU
Pin Count 100
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AGXD500EEXE0BC - Lingto Electronic Limited
Specs
Microprocessor Family AMD; Geode; AMD Geode™ GX
View Details
AM3517 Sitara Processor - AM3517AZERA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
Microprocessors - 150-SAM9X75D5MT-V/4TB-SL3TR-ND - DigiKey
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details