ARM7TDMI Microprocessor IC SIAP™ 1 Core, 32-Bit 40MHz 256-BGA (15x15)
IC MPU SIAP 40MHZ 256BGA
IC MPU SIAP 40MHZ 256BGA
ARM7TDMI Microprocessor IC SIAP™ 1 Core, 32-Bit 40MHz 256-BGA (15x15)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AT75C220-C256-ND | AT75C220-C256 | AT75C220-C256 | AT75C220-C256 |
| Product Name | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | ARM; ARM7TDMI | ARM; ARM7TDMI | ARM; ARM7TDMI | ARM7TDMI |
| Supply Voltage | 3.3V | |||
| Package Type | Other; 256-LFBGA | BGA; Other; 256-LFBGA |