Intel Corporation Interface - Interface - Specialized - WJLXT384LE.B1 WJLXT384LE.B1

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991376-WJLXT384LE.B1 Mounting: SMD (SMT) Number of Pins: 144 Categories: Interface - Specialized Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991376-WJLXT384LE.B1 Mounting: SMD (SMT) Number of Pins: 144 Categories: Interface - Specialized Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - WJLXT384LE.B1 - 991376-WJLXT384LE.B1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - WJLXT384LE.B1
991376-WJLXT384LE.B1
Interface - Interface - Specialized - WJLXT384LE.B1 991376-WJLXT384LE.B1
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991376-WJLXT384LE.B1 Mounting: SMD (SMT) Number of Pins: 144 Categories: Interface - Specialized Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991376-WJLXT384LE.B1
Mounting: SMD (SMT)
Number of Pins: 144
Categories: Interface - Specialized
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant

Buy Now
Interface Transceiver IC - 754-WJLXT384LE.B1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-WJLXT384LE.B1
Interface Transceiver IC 754-WJLXT384LE.B1
OCTAL T1/E1/J1 SHORT-HAUL PCM TRANSCEIVER WITH JITTER ATTENUATION (JA) Product overview: WJLXT384LE.B1 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-WJLXT384LE.B1 can be used for catalog matching and distributor lookup.

OCTAL T1/E1/J1 SHORT-HAUL PCM TRANSCEIVER WITH JITTER ATTENUATION (JA) Product overview: WJLXT384LE.B1 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-WJLXT384LE.B1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 991376-WJLXT384LE.B1 754-WJLXT384LE.B1
Product Name Interface - Interface - Specialized - WJLXT384LE.B1 Interface Transceiver IC
Device Type Sensor Interface; Storage Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-001 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details